EN
  • EN
  • DE

NCS2566DTBR2G

Part No NCS2566DTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 3CH SELECT 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Reconstruction Filter
Number of Circuits 6
-3db Bandwidth 8MHz
Operating Supply Current 65mA
Channel Output Current 40mA
Supply Voltage - Operating 4.7 V to 5.3 V
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 209115-NCS2566DTBR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCS2566DTBR2G CAD Model

Description

ON Semiconductor NCS2566DTBR2G Description

The ON Semiconductor NCS2566DTBR2G is a high-performance, low-power, triple video buffer that is designed to meet the demanding requirements of high-definition video applications. This integrated circuit is part of ON Semiconductor's portfolio of video and audio solutions, which are known for their reliability, efficiency, and advanced features. The NCS2566DTBR2G is particularly suitable for driving video signals over twisted pair or coaxial cables and is commonly used in applications such as HDTV receivers, DVD players, set-top boxes, and video amplifiers.

This triple video buffer operates from a single 5V supply and is capable of driving 2Vpp into a 150Ω load with excellent linearity, ensuring that the video signal maintains its integrity throughout the transmission. The device features a fixed gain of 2, which simplifies the design of video systems by eliminating the need for external gain-setting components.

The NCS2566DTBR2G is also designed with a high slew rate of 1600 V/μs, which allows it to handle high-speed video signals without distortion. This ensures that the video output is crisp and clear, with minimal signal degradation, even at high frequencies. The device also boasts a -3dB bandwidth of 400 MHz, providing ample bandwidth for high-resolution video signals.

With its low differential gain and phase error, the NCS2566DTBR2G ensures accurate color reproduction and stable image quality. The low quiescent current of 5.5 mA per channel makes it an energy-efficient choice for portable and battery-powered devices. Additionally, the device is offered in a space-saving TSSOP-14 package, making it ideal for applications where board space is at a premium.

ON Semiconductor's commitment to quality is evident in the NCS2566DTBR2G, which is designed to meet the stringent requirements of the video industry. The device's robust construction and adherence to industry standards ensure that it will provide reliable performance in a wide range of video applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess