EN
  • EN
  • DE

VSC8491YJU-14

Part No VSC8491YJU-14
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 10G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Ethernet
Interface 2-Wire Serial, SPI
Number of Circuits 2
Voltage - Supply 1V, 1.2V
Mounting Type Surface Mount
Package / Case 196-BGA, FCBGA
Supplier Device Package 196-FCBGA (15x15)
Standard Package 126 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 812248-VSC8491YJU-14
Ultra Librarian 3D Model Ultra Librarian VSC8491YJU-14 CAD Model

Description

Microchip Technology's VSC8491YJU-14

Introducing the VSC8491YJU-14, a state-of-the-art product from Microchip Technology that is designed to revolutionize the way we approach high-speed network communications. This innovative component is part of Microchip's extensive portfolio of networking solutions, offering unparalleled performance and reliability for a wide range of applications.

The VSC8491YJU-14 is a multi-rate transceiver that operates at the heart of network infrastructure, providing critical functionality for data transmission and reception. It supports a variety of data rates, making it a versatile choice for systems that require adaptability to different networking standards and bandwidths. This flexibility ensures that the product can be integrated into legacy systems as well as cutting-edge platforms, future-proofing your network investment.

One of the key features of the VSC8491YJU-14 is its robust design, which is engineered to withstand the demanding conditions of industrial environments. It boasts high immunity to electromagnetic interference (EMI) and electrostatic discharge (ESD), ensuring consistent performance even in the most challenging conditions. The device's thermal characteristics are also optimized for efficient heat dissipation, contributing to its long-term reliability.

Additionally, the VSC8491YJU-14 is equipped with advanced diagnostics and monitoring capabilities. These features enable real-time tracking of system performance and rapid troubleshooting, which is critical for maintaining high network uptime. The transceiver's built-in test functions also facilitate easier system validation during development and deployment.

For system designers and network engineers, the VSC8491YJU-14 provides a seamless integration experience. It comes in a compact package that is compatible with standard PCB manufacturing processes, allowing for easy incorporation into various designs without the need for specialized equipment or processes.

In summary, Microchip Technology's VSC8491YJU-14 is a powerhouse of networking capability, offering multi-rate support, robustness against environmental stressors, advanced diagnostics, and ease of integration. It represents a smart choice for anyone looking to enhance their network's performance and reliability with a component from a trusted industry leader.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
MaxLinear Inc
IC
Lowest to $11.1429

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess