EN
  • EN
  • DE

UC560DP

Part No UC560DP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI SOURCE/SINK REG 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type SCSI
Number of Terminations 27
Voltage - Supply 4V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UC560
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693384-UC560DP
Ultra Librarian 3D Model Ultra Librarian UC560DP CAD Model

Description

The UC560DP from Texas Instruments is a robust integrated circuit designed to manage and control power distribution systems. This advanced component is a crucial part of power management solutions, particularly suitable for applications that require efficient power sequencing, monitoring, and protection. The UC560DP is engineered to cater to the needs of a wide range of industries, including telecommunications, computing, and industrial systems where reliability and performance are paramount.

Key Features

  • High-Accuracy Monitoring: The UC560DP provides precise voltage, current, and temperature monitoring, ensuring that the power system operates within safe parameters.
  • Programmable Sequencing: With its programmable sequencing capabilities, the device allows for flexible control over the power-up and power-down sequences of various system components, enhancing system stability and reliability.
  • Protection Mechanisms: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the system against potential damage from abnormal operating conditions.
  • Communication Interface: The UC560DP supports standard communication interfaces for easy integration into system control architectures, facilitating real-time monitoring and adjustments.
  • Configurability: Users can configure the device through external pins or a digital interface, allowing for customization to specific application requirements.

Applications

The UC560DP is versatile and can be employed in a variety of applications. It is particularly effective in:

  • Servers and data centers where reliable power management is critical for uninterrupted operation.
  • Telecommunication equipment, including base stations and network routers that require stable power delivery.
  • Industrial control systems that demand consistent performance even in harsh environments.
  • Medical equipment where precision and reliability in power management can be a matter of life and death.

Conclusion

The Texas Instruments UC560DP stands out as a comprehensive solution for power management challenges. Its combination of precision, flexibility, and protection features makes it an invaluable component for any system that prioritizes stability and efficiency. With the UC560DP, designers and engineers can ensure that their products perform reliably and continue to push the boundaries of innovation in power management technology.

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Lowest to $25.0254
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess