EN
  • EN
  • DE

PACUSB-U3R

Part No PACUSB-U3R
Manufacturer ON Semiconductor
Catalog Interface - Signal Terminators
Description TERMINATOR USB PORT 22OHM SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type USB
Number of Terminations 1
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 026374-PACUSB-U3R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACUSB-U3R CAD Model

Description

The ON Semiconductor PACUSB-U3R is a state-of-the-art USB Power Delivery (PD) controller that is designed to streamline the integration of USB PD functionality into a wide range of electronic devices. With the increasing demand for higher power and faster charging, the PACUSB-U3R provides a robust solution for managing power delivery over USB Type-C connections.

Key Features

  • USB Power Delivery 3.0: The PACUSB-U3R is compliant with the latest USB PD 3.0 specifications, ensuring compatibility with a wide array of PD-enabled devices.
  • Programmable Power Supply (PPS): It supports the PPS feature, allowing for fine-grained control over the voltage and current delivered to the device, optimizing charging efficiency and battery health.
  • High Power Capability: This controller is capable of handling high power delivery up to 100W, making it suitable for applications such as laptops, tablets, and other high-power devices.
  • Integrated Protection: The PACUSB-U3R includes over-voltage, over-current, and thermal protection features to ensure safe and reliable operation under various conditions.
  • Flexible Configuration: It offers a configurable architecture that can be tailored to specific application requirements, providing versatility for designers.
  • Firmware Upgradeability: Firmware can be updated to accommodate future changes in USB PD standards or to add new features, extending the lifecycle of the product.

Applications

The PACUSB-U3R is ideal for a multitude of applications that require efficient and flexible power delivery. It is particularly well-suited for:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Power Banks
  • Desktops and Workstations
  • Monitors and Docking Stations
  • Industrial and Automotive Systems

Conclusion

With its advanced features, the ON Semiconductor PACUSB-U3R USB PD controller is an essential component for manufacturers looking to incorporate the latest power delivery technology into their products. Its versatility, high power handling capability, and programmable options make it a top choice for ensuring devices are charged quickly, efficiently, and safely.

You May Also Be Interested in

California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess