EN
  • EN
  • DE

U3761MB-XFNG

Part No U3761MB-XFNG
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC UNVRSL PHONE CIRCUIT 44SSOP / Universal Telephone IC 44-Pin SSO Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Function Universal Telephone Circuit
Number of Circuits 1
Operating Supply Current 3.8mA
Power (Watts) 900mW
Operating Temperature Range -25°C ~ 75°C
Mounting SMD
Package 44-SOP (0.291", 7.40mm Width)
Manufacturer Package 44-SSO
Includes Ceramic Resonator, Loop Interrupt Detection, MUTE, Notice Function, Optical Indication, Pause Function, Receiving Amplifier
Win Source Part Number 798607-U3761MB-XFNG
Popularity Medium
Supply and Demand Status Limited
Family Name U3761MB-X
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U3761MB-XFNG CAD Model

Description

The U3761MB-XFNG is an advanced integrated circuit designed and manufactured by Microchip Technology. This product is part of Microchip's extensive lineup of high-performance semiconductor solutions that cater to a wide range of applications across various industries. The U3761MB-XFNG is specifically engineered to deliver exceptional reliability and functionality, making it an ideal choice for designers and engineers looking to incorporate a robust IC into their electronic designs.

Key Features

  • High Integration: The U3761MB-XFNG integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design process.
  • Compact Form Factor: Packaged in a space-saving format, this IC is perfect for applications where board space is at a premium.
  • Energy Efficiency: Designed with power conservation in mind, the U3761MB-XFNG operates with minimal power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Robust Performance: Built to withstand the rigors of demanding environments, this IC maintains its performance across a wide range of operating conditions.

Applications

The versatility of the U3761MB-XFNG allows it to be used in various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Technical Specifications

The U3761MB-XFNG is built to meet the stringent technical requirements of modern electronic devices. Its specifications include:

  • Manufacturer: Microchip Technology
  • Part Number: U3761MB-XFNG
  • Package/Case: Information available upon request
  • Operating Temperature Range: Specified in the datasheet
  • Supply Voltage: Detailed in the datasheet
  • Quality and Reliability: Compliant with industry standards

For detailed technical data and application notes, customers are encouraged to refer to the official datasheet and product documentation provided by Microchip Technology.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
MaxLinear Inc
IC
Lowest to $11.1429
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess