EN
  • EN
  • DE

SC16C554IB64,151

Part No SC16C554IB64,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 64LQFP  /  UART IC 4, QUART Channel 16 Byte 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SC16
Other Names 935270074151,SC16C554IB64-S,SC16C554IB64-S
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260696-SC16C554IB64,151
Ultra Librarian 3D Model Ultra Librarian SC16C554IB64,151 CAD Model

Description

Introducing the SC16C554IB64,151 UART Interface IC from NXP

The SC16C554IB64,151 is a robust, feature-rich UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit designed by NXP Semiconductors. This powerful IC is perfect for applications that require high-speed serial data communication with minimal error and system overhead. It is an excellent choice for expanding the serial communication capabilities of embedded systems, providing efficient interfacing for a variety of peripherals such as modems, mice, and other devices.

Equipped with four independent UART channels, the SC16C554IB64,151 offers a versatile solution for systems that need multiple serial interfaces. Each channel is fully programmable and can support a wide range of serial protocols, making it a highly adaptable component for complex designs. The baud rate on each channel is also independently programmable, allowing for high-speed data rates that are essential for modern communication standards.

This IC is built with a 64-byte FIFO (First In, First Out) buffer for each transmit and receive channel, which significantly reduces the load on the CPU by buffering data during high-speed transfers. This feature ensures that data integrity is maintained even under heavy system load, making the SC16C554IB64,151 a reliable choice for mission-critical applications where data loss is not acceptable.

The SC16C554IB64,151 is housed in a compact 64-LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications. The integration of multiple UARTs in a single package not only saves space but also simplifies the design and reduces the overall system cost.

Compatibility with a wide voltage range and low power consumption makes the SC16C554IB64,151 a versatile component for both portable and stationary applications. Its industrial temperature range ensures reliable operation under extreme conditions, which is crucial for automotive, industrial automation, and telecommunications systems.

Overall, the SC16C554IB64,151 from NXP Semiconductors is a high-performance UART interface IC that offers exceptional data communication capabilities, making it an ideal choice for designers looking to enhance serial connectivity in their next project.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess