EN
  • EN
  • DE
  • IT

2N5087RLRAG

Part No 2N5087RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.05A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 1mA, 10mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 250 @ 100μA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 40MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 144458-2N5087RLRAG
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian 2N5087RLRAG CAD Model

Description

ON Semiconductor 2N5087RLRAG PNP Transistor

The 2N5087RLRAG is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, a leading provider of semiconductor-based solutions. This small-signal transistor is designed for use in linear amplification and switching applications. It offers a reliable solution for designers seeking components with consistent performance and high quality.

Key Features:

  • PNP Bipolar Technology: The 2N5087RLRAG utilizes PNP transistor technology, making it suitable for use in push-pull amplifier configurations and other applications requiring PNP transistors.
  • High Current Gain: This transistor has a high DC current gain (hFE), which typically ranges from 100 to 300, providing efficient current amplification in electronic circuits.
  • Voltage Ratings: It is designed to handle a collector-emitter voltage (VCEO) of up to 50V, ensuring stability and reliability in a wide range of operating conditions.
  • Low Noise: The 2N5087RLRAG is characterized by its low noise performance, making it an excellent choice for audio amplifiers and other sensitive applications where signal integrity is crucial.
  • TO-92 Package: Encased in a versatile TO-92 package, it is easy to handle and suitable for through-hole mounting, providing convenience in PCB design and assembly.
  • Lead-Free and RoHS Compliant: This product complies with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Applications:

The ON Semiconductor 2N5087RLRAG is ideal for a range of applications, including:

  • General-purpose amplification
  • Audio amplification circuits
  • Signal processing
  • Active filters
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

With its impressive specifications and versatile applications, the 2N5087RLRAG from ON Semiconductor is a go-to choice for engineers and designers looking for a reliable PNP transistor. Whether you're working on a new audio amplifier design or updating an existing circuit, the 2N5087RLRAG offers the performance and quality you can trust.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.6421
Microchip Technology
TRANS NPN 80V 3A TO5
Need more? Email Us
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $9.7792
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.6078
Guangzhou Juxing Electronic Co., Ltd.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23
Lowest to $0.0082
Infineon Technologies
BCW 61D E6327 Infineon Technologies Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess