EN
  • EN
  • DE

DS21S07AS/TR

Part No DS21S07AS/TR
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description SCSI Terminator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Terminators
Manufacturer Maxim Integrated
Win Source Part Number 253870-DS21S07AS/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21S07AS/TR CAD Model

Description

The DS21S07AS/TR from Maxim Integrated is a highly integrated device designed to meet the complex demands of today's advanced digital networks. This component is part of Maxim's family of interface products, which are known for their reliability and performance.

Key Features

  • High-Speed Interface: The DS21S07AS/TR is built to facilitate high-speed data transmission, ensuring efficient communication between devices in a network.
  • Low Power Consumption: With power efficiency in mind, this product operates with minimal power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Data Integrity: It features built-in error detection and correction mechanisms to maintain data integrity, even in harsh operating conditions.
  • Compact Packaging: The DS21S07AS/TR comes in a space-saving package, which is ideal for designs where board space is at a premium.
  • Wide Operating Temperature Range: This device is designed to perform reliably over a broad range of temperatures, making it suitable for industrial applications.

Applications

The DS21S07AS/TR is versatile and can be used in various applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data storage systems
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Reliability

Maxim Integrated is committed to delivering quality products. The DS21S07AS/TR is manufactured under strict quality control standards, ensuring that it meets the highest levels of reliability and performance expected from industry-leading components.

Technical Specifications

To integrate the DS21S07AS/TR into your system, please refer to the detailed technical specifications and product datasheets provided by Maxim Integrated. These documents offer comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to support your design process.

For any additional information or technical support, Maxim Integrated's customer service and technical support teams are readily available to assist with your product requirements.

You May Also Be Interested in

Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5468 $58.5764
56+ $2.0906 $117.0736
86+ $2.0247 $174.1242
118+ $1.9589 $231.1502
153+ $1.8942 $289.8126
205+ $1.6979 $348.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess