EN
  • EN
  • DE

MRF8S21120HSR3

Part No MRF8S21120HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ NI780HS / Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 2.17GHz
Gain 17.6dB
Voltage - Test 28V
Current - Test 850mA
Power - Output 28W
Voltage Rating DC 65V
Package NI-780S
Manufacturer Package NI-780S
Win Source Part Number 789464-MRF8S21120HSR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF8S21120HS
Introduction Date March 06, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF8S21120HSR3 CAD Model

Description

Introducing the MRF8S21120HSR3 RF Power Transistor from NXP Semiconductors

The MRF8S21120HSR3 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in the field of high-frequency power solutions. This device is part of NXP's MRFS series and is specifically engineered to deliver outstanding RF power and efficiency for a wide range of applications, including but not limited to, cellular base station transmitters, RF energy, and industrial, scientific, and medical (ISM) applications.

Key Features:

  • Frequency Range: The MRF8S21120HSR3 operates at a frequency range of 2110-2170 MHz, making it an ideal choice for 3G and 4G LTE infrastructure.
  • High Output Power: It boasts a high output power of 28 dBm, which ensures reliable communication and signal strength in various applications.
  • High Gain: With a power gain of 16 dB, this transistor amplifies RF signals effectively while maintaining signal integrity.
  • Efficiency: The device offers a high drain-source efficiency of 32%, reducing power losses and improving overall system performance.
  • Thermal Performance: Its superior thermal performance is attributed to the integrated heatsink and the rugged design, which ensures reliability even under demanding conditions.
  • Durability: The MRF8S21120HSR3 is built to withstand a high voltage standing wave ratio (VSWR) of 10:1 at 32 V, which speaks to its robustness and durability.

Package and Quality:

The transistor comes in a RoHS compliant, over-molded plastic package that is designed for excellent thermal stability and durability. The MRF8S21120HSR3 is part of NXP's product portfolio that is backed by stringent quality testing, ensuring high reliability and performance consistency.

Applications:

Thanks to its high power and efficiency, the MRF8S21120HSR3 is suitable for a variety of RF applications, including:

  • Cellular base station transmitters for 3G and 4G LTE networks
  • RF energy applications such as plasma generation, industrial heating, and drying
  • ISM band applications, including industrial lasers and MRI systems

Whether you're looking to enhance your communication infrastructure or require a reliable power source for industrial RF applications, the MRF8S21120HSR3 from NXP Semiconductors is a versatile and robust choice that promises to deliver top-notch performance.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.0990 $109.0990
2+ $105.5797 $211.1594
3+ $102.0604 $306.1812
4+ $91.5026 $366.0104
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess