EN
  • EN
  • DE

DSPIC33FJ16MC102-E/SS

Part No DSPIC33FJ16MC102-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SSOP / MCU 16-bit dsPIC RISC 16KB Flash 3.3V Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 773556-DSPIC33FJ16MC102-E/SS
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ16MC102
Introduction Date January 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16MC102-E/SS CAD Model

Description

Microchip Technology DSPIC33FJ16MC102-E/SS Product Overview

The Microchip Technology DSPIC33FJ16MC102-E/SS is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the processing power of a digital signal processor. This integrated circuit is part of Microchip's dsPIC33FJ series and is designed to cater to a wide range of applications, including motor control, power conversion, and sensing in the industrial, automotive, and consumer electronics markets.

Key Features:

  • Core: The DSPIC33FJ16MC102-E/SS features a 16-bit dsPIC core with a maximum speed of 40 MIPS, providing robust computational capabilities for control algorithms and data processing.
  • Program Memory: It comes with 16 KB of flash memory, which allows for efficient storage of firmware and application code.
  • RAM: The device is equipped with 2048 bytes of RAM, enabling efficient data manipulation and buffering.
  • Digital I/O: It offers 21 general-purpose I/O pins, which can be configured for various digital interface requirements.
  • Analog Features: The DSC includes a 10-bit Analog-to-Digital Converter (ADC) with up to four channels, allowing for accurate analog signal measurement and conversion.
  • Timers and Communication Interfaces: It provides multiple timers, as well as communication interfaces such as I2C, SPI, and UART for flexible connectivity options.
  • Operating Voltage: The operating voltage range of 3.0V to 3.6V supports low-power applications and is compatible with most system power supplies.
  • Package: Housed in a compact 20-SSOP package, the DSPIC33FJ16MC102-E/SS is suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The DSPIC33FJ16MC102-E/SS is ideal for a variety of applications that require a mix of control and signal processing capabilities. Its robust feature set makes it suitable for:

  • Advanced motor control systems
  • Power supply and power management systems
  • Embedded audio and voice processing
  • Industrial control systems
  • Automotive applications
  • IoT devices and smart sensors

With its combination of performance, integrated features, and flexible interfacing options, the DSPIC33FJ16MC102-E/SS from Microchip Technology is a versatile choice for designers looking to enhance their embedded systems with advanced control and processing capabilities.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess