EN
  • EN
  • DE

CES-303206-240L40-67

Part No CES-303206-240L40-67
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKER 4OHM 2W TOP PORT 101DB / 4 Ohms General Purpose, Enclosure Included Speaker 2 W 1.28 kHz ~ 20 kHz Top Rectangular
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Speakers
Mfr CUI Devices
Series CES
Package Tray
Technology Magnetic
Type General Purpose, Enclosure Included
Frequency Range 1.28 kHz ~ 20 kHz
Frequency - Self Resonant 1.6kHz
Impedance 4 Ohms
Efficiency - dBA 101.00
Efficiency - Testing 2W/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 2 W
Power - Max 2.5 W
Port Location Top
Shape Rectangular
Material - Cone Polyethylene Naphthalate (PEN)
Material - Magnet Nd-Fe-B
Ingress Protection IP67 - Dust Tight, Waterproof
Termination Wire Leads with Connector
Size / Dimension 1.181" L x 0.787" W (30.00mm x 20.00mm)
Height - Seated (Max) 0.240" (6.10mm)
Temperature Range - Operating -30°C ~ 70°C
Distortion Rating 10% Max @ 2kHz, 2W, 100mm
Base Product Number CES-303206
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.29.8000
Win Source Part Number 1351360-CES-303206-240L40-67
Ultra Librarian 3D Model Ultra Librarian CES-303206-240L40-67 CAD Model

Description

The CES-303206-240L40-67 is a speaker from CUI Devices that is used in audio products.

  • Application: Audio Products
  • Type: General Purpose
  • Enclosure: Included
  • Package: Tray
  • Standard Package: 50
  • Frequency Range: 1.28 kHz ~ 20 kHz
  • Impedance: 4 Ohms
  • Power Rating: 2 W
  • Maximum Power: 2.5 W
  • Efficiency: 101.00 dBA
  • Waterproof: IP67
  • Shape: Rectangular
  • Port Location: Top
  • Cone Material: Polyethylene Naphthalate (PEN)
  • Magnet Material: Nd-Fe-B
  • Temperature Range: -30°C ~ 70°C
  • ECCN: EAR99
  • MSL: Not Applicable
  • HTSUS: 8518.29.8000
  • Base Product Number: CES-303206
  • Distortion: 10% Max @ 2kHz, 2W, 100mm

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Lowest to $244.7318
Knowles
SPEAKER 745OHM SIDE PORT 104DB
Need more? Email Us
Knowles
SPEAKR 91.8OHM SIDE PORT 106.5DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 90DB / 8 Ohms General Purpose Speaker 500 mW 800 Hz ~ 20 kHz Top Round
Need more? Email Us
PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Knowles
SPEAKER 550OHM SIDE PORT 100DB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess