EN
  • EN
  • DE

LT8616HFE

Part No LT8616HFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL 28TSSOP / Buck Switching Regulator IC Positive Adjustable 0.79V 2 Output 1.5A, 2.5A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.79V
Voltage - Output (Max) 41.8V
Current - Output 1.5A, 2.5A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348793-LT8616HFE
Ultra Librarian 3D Model Ultra Librarian LT8616HFE CAD Model

Description

Introducing the LT8616HFE: A Dual Channel Synchronous Step-Down Regulator

The LT8616HFE from Analog Devices Inc. is a highly efficient, dual channel, synchronous step-down switching regulator designed to deliver top performance in a wide range of applications. This compact and robust component is an ideal solution for automotive, industrial, and telecommunications power supply systems that demand low quiescent current, high efficiency, and a small footprint.

Key Features

  • Dual Channel Output: The LT8616HFE features two independent step-down channels capable of delivering 2.5A and 1.5A respectively, which can be paralleled for a single output with higher current capability.
  • Wide Input Voltage Range: It operates from an input voltage range of 3.4V to 42V, making it suitable for applications with input sources ranging from single-cell Li-Ion batteries to automotive inputs.
  • High Efficiency: With its synchronous rectification topology, the LT8616HFE achieves up to 95% efficiency, reducing power loss and heat dissipation, which is critical for thermal management.
  • Fast Minimum On-Time: The device offers a low minimum on-time of just 45ns, allowing for high step-down ratios at high switching frequencies, which is beneficial for applications requiring fast transient response.
  • Low Quiescent Current: The LT8616HFE boasts a low quiescent current of 2.5μA with one channel on and 3.3μA with both channels on, optimizing battery life for battery-powered systems.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 3MHz, which can be synchronized to an external clock to minimize interference with sensitive RF or audio systems.

Robust Protection Features

  • Thermal Protection: The device includes internal thermal shutdown to protect against overheating.
  • Overvoltage Protection: It provides overvoltage lockout and protection, ensuring the stability and safety of the power system.
  • Current Mode Operation: The LT8616HFE's current mode operation provides excellent line and load transient response and cycle-by-cycle current limiting.

Compact and Durable Design

The LT8616HFE comes in a compact 28-lead TSSOP package with exposed pad for improved thermal performance. It is designed to meet the rigorous standards of the automotive industry, including a temperature range of -40°C to 125°C, which ensures reliable operation under extreme conditions.

With its combination of dual channel flexibility, high efficiency, low quiescent current, and a compact footprint, the LT8616HFE is a versatile power management solution that can meet the needs of a diverse array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess