Products specifications

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 5.025GHz Center
Bandwidth 9.95GHz
Filter Type Band Pass
Insertion Loss 2dB
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Size / Dimension 0.310" L x 0.220" W (7.87mm x 5.58mm)
Height (Max) 0.112" (2.84mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 41032-ADCH-80+
Ultra Librarian 3D Model Ultra Librarian ADCH-80+ CAD Model

Description

ADCH-80+ Overview

The ADCH-80+ is designed for high-performance signal conversion, providing reliable data processing in demanding conditions. This advanced ADC supports enhanced digital signal processing and is tailored for applications requiring fast and accurate data conversion.

  • Resolution: 16-bit high-performance conversion
  • Stability: Robust performance across varying environmental conditions
  • Compatibility: Seamless integration with existing digital frameworks

Features and Benefits

  • Enhanced Precision: Offers detailed signal acquisition for critical applications
  • Fast Processing: High-speed conversion suitable for real-time applications
  • Durable Construction: Built for reliable long-term use

Applications

  • Audio Processing
  • Data Acquisition Systems
  • Precision Measurement Equipment

You May Also Be Interested in

TDK Corporation
RF FILTER BAND PASS 0603
Lowest to $0.4349
ECAD model for DEA165538BT-2236B1-H
Broadcom Limited
RF FILTR BANDPASS 2.4415GHZ 5SMD
Lowest to $5.9542
ECAD model for ACFF-1024-TR1
TDK Corporation
MULTILAER BPF WIFI 5G C-BAND
Lowest to $0.1419
ECAD model for DEA166200BT-2356A3
Walsin Technology Corporation
RF FILTER BAND PASS 2.45GHZ 0603 / 2.4 GHz ISM Band Working Frequency
Need more? Email Us
ECAD model for RFBPF2520070AMT
Walsin Technology Corporation
RF FILTER LOW PASS 5.4GHZ 0805
Lowest to $0.2405
ECAD model for RFLPF2012090K0T
Walsin Technology Corporation
LOW PASS FILTER
Need more? Email Us
ECAD model for RFLPF1608060A2T
Crystek Corporation
RF FILTER LOW PASS 500MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0500
TDK Corporation
RF FILTER BAND PASS 0603
Lowest to $0.2884
ECAD model for DEA165538BT-2263A1-H
Pulse
FILTER BAND PASS 5G WLAN
Lowest to $0.0497
ECAD model for BPF1608LM06R5000A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4903 $52.4321
17+ $6.1459 $104.4803
26+ $5.9538 $154.7988
35+ $5.7618 $201.6630
45+ $5.5697 $250.6365
61+ $4.9935 $304.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention