Products specifications

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Mfr Rohm Semiconductor
Series -
Package Tape & Reel
Applications Video
Switch Circuit -
Number of Channels 1
On-State Resistance (Max) -
Voltage - Supply, Single (V+) 2.8V ~ 5.5V
Voltage - Supply, Dual (V±) -
-3db Bandwidth -
Features RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP-B
Base Product Number BH76362
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1381591-BH76362FV-E2
Ultra Librarian 3D Model Ultra Librarian BH76362FV-E2 CAD Model

Description

The BH76362FV-E2 is an analog switch integrated circuit (IC) from Rohm Semiconductor.

  • Category: Analog Switches - Special Purpose
  • Functionality: RGB
  • Application: Video
  • Supply Voltage: 2.8V to 5.5V
  • Number of Channels: 1
  • Mounting Type: Surface Mount
  • Package: 16-LSSOP (0.173", 4.40mm Width)
  • Packaging: Tape and Reel
  • Quantity per Reel: 2,500
  • Operating Temperature: -40°C to 85°C (TA)
  • REACH: Unaffected

You May Also Be Interested in

Maxim Integrated
IC SWITCH OCTAL SPDT 42TQFN
Lowest to $9.3128
ECAD model for MAX4889CETO+
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for ISPGDX160VA-5B272-TI
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $350.3158
ECAD model for HMC858LC4B
Intersil
IC USB SWITCH DUAL SPDT 10TDFN
Lowest to $2.2975
ECAD model for ISL54200IRZ-T
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 16TQFN
Lowest to $11.1682
ECAD model for MAX4899AEETE+T
Intersil
IC USB SWITCH DUAL SPDT 10UTQFN
Lowest to $1.1026
ECAD model for ISL54400IRUZ-T
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Lowest to $4.6920
ECAD model for MAX14508EEVB+T
Broadcom Limited
IC PCI EXPRESS SWITCH 324HSBGA
Lowest to $162.9851
ECAD model for PEX8615-BA50BC G
Analog Devices Inc.
600 MHz, 32 x 16 Buffered Analog Crosspoint Switch | IC CROSSPOINT SWIT 32X16 304BGA
Need more? Email Us
ECAD model for AD8105ABPZ

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5986 $71.9370
100+ $1.3117 $131.1700
155+ $1.2708 $196.9740
215+ $1.2296 $264.3640
275+ $1.1888 $326.9200
365+ $1.0657 $388.9805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,329 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention