EN
  • EN
  • DE

ADG2188YCPZ-REEL7

Part No ADG2188YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CMOS 8 × 8 Unbuffered Analog Switch Array with Dual/Single Supplies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Telecommunications, Ultrasound
Number of Channels 1
On-State Resistance (Maximum) 50 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±5V
-3db Bandwidth 210MHz
Features I2C
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 1140161-ADG2188YCPZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADG2188
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG2188YCPZ-REEL7 CAD Model

Description

Product Overview: ADG2188YCPZ-REEL7 by Analog Devices Inc.

The ADG2188YCPZ-REEL7 is a high-performance analog crosspoint switch brought to you by Analog Devices Inc., a leader in the field of precision electronic components. This switch is designed to facilitate the routing of analog signals within a digital system, offering an 8x8 matrix configuration that allows for a versatile interconnection of multiple input and output signal paths.

Key Features:

  • Matrix Configuration: 8x8 crosspoint switch matrix which enables the connection of any of the eight inputs to any of the eight outputs, providing a high degree of flexibility in signal routing.
  • Low On Resistance: Features a low on resistance (RON) that minimizes signal attenuation, ensuring the integrity of the analog signal as it passes through the switch.
  • Low Crosstalk: Engineered to achieve low crosstalk between channels, which is critical in maintaining signal fidelity in complex signal routing applications.
  • Serial Interface: Equipped with a serial interface that allows for easy control of the switch matrix via a microcontroller or processor, simplifying integration into digital systems.
  • Wide Voltage Range: Supports a wide range of supply voltages, making it suitable for various applications and ensuring compatibility with different system designs.
  • Packaging: Comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications, and its REEL7 packaging indicates it is provided in tape and reel form for automated assembly processes.

Applications:

The ADG2188YCPZ-REEL7 is ideal for a variety of applications where precise signal routing is required. This includes but is not limited to:

  • Signal routing in data acquisition systems
  • Audio and video switching
  • Telecommunications systems
  • ATE (Automated Test Equipment)
  • Industrial control systems

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG2188YCPZ-REEL7 is no exception. It represents a sophisticated solution for designers looking to implement flexible signal routing capabilities in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6497 $63.8982
14+ $8.7383 $122.3362
21+ $8.4652 $177.7692
29+ $8.1921 $237.5709
37+ $7.9191 $293.0067
49+ $7.0998 $347.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess