EN
  • EN
  • DE

CBTL04082ABS,518

Part No CBTL04082ABS,518
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 4CH 42HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features DisplayPort, PCIe, USB Switch IC Channel 42-HVQFN (3.5x9)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-HVQFN (3.5x9)
Family Name CBTL04
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935293725518, 568-6653-6, 568-6653-2, CBTL04082ABS518, 568-6653-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865882-CBTL04082ABS,518
Ultra Librarian 3D Model Ultra Librarian CBTL04082ABS,518 CAD Model

Description

The CBTL04082ABS,518 is a high-performance signal switching IC designed and manufactured by NXP Semiconductors, a leader in the industry. This integrated circuit belongs to the category of interface - analog switches, multiplexers, demultiplexers, and is specifically engineered to facilitate the routing of high-speed differential signals.

Key Features

  • High Bandwidth: With its ability to support high data rates, the CBTL04082ABS,518 is ideal for applications requiring fast and efficient data transmission.
  • Low Crosstalk: The device is designed to minimize crosstalk, a critical parameter in maintaining signal integrity in high-speed data paths.
  • Bi-Directional Operation: This feature allows the IC to switch signals in both directions, adding to its versatility in various signal routing applications.
  • Low Power Consumption: Power efficiency is a hallmark of this IC, making it suitable for power-sensitive designs.
  • Compatibility: The CBTL04082ABS,518 is compatible with various high-speed standards, ensuring broad application use.

Applications

The CBTL04082ABS,518 is adept at handling the demands of multiple applications, including but not limited to:

  • High-speed data transmission systems
  • Signal routing in computing and storage platforms
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure

Technical Specifications

Parameter Value Supply Voltage 3.3V Operating Temperature -40°C to +85°C Package / Case HLQFN Mounting Type Surface Mount

Quality and Reliability

NXP is committed to delivering high-quality and reliable components. The CBTL04082ABS,518 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

Ordering Information

For purchasing and further information about the CBTL04082ABS,518, customers can contact NXP's authorized distributors or visit the NXP official website. The product is available in tape and reel packaging, facilitating easy integration into manufacturing processes.

You May Also Be Interested in

Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,840 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess