EN
  • EN
  • DE

MSP430FR5962IPMR

Part No MSP430FR5962IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FRAM 64LQFP  /  MSP430 CPUXV2 series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 17x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 430FR5962
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-52670-1,296-52670-2,296-52670-6,MSP430FR5962IPMR-ND
Standard Package 1,000
Win Source Part Number 1080667-MSP430FR5962IPMR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5962IPMR CAD Model

Description

Product Overview: MSP430FR5962IPMR

The MSP430FR5962IPMR is a powerful microcontroller from Texas Instruments (TI) that belongs to the MSP430 family, renowned for its exceptional low-power performance and versatility. This particular model is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation systems.

Key Features:

  • Low Power Consumption: The MSP430FR5962IPMR is optimized for ultra-low-power operation, featuring a range of low-power modes that significantly reduce power consumption during idle or standby periods.
  • Ferroelectric Random Access Memory (FRAM): Equipped with 64KB of FRAM, the device offers fast write speeds, high endurance, and the ability to retain data without power, making it ideal for non-volatile memory applications.
  • Processing Core: At the heart is a 16-bit RISC CPU, capable of delivering efficient processing for complex algorithms and control systems with a clock speed of up to 16MHz.
  • Digital and Analog Peripherals: The MSP430FR5962IPMR includes a diverse set of peripherals such as timers, serial communication modules (UART, SPI, I2C), a 12-bit analog-to-digital converter (ADC), and a 32-bit hardware multiplier, which provide the necessary tools for a multitude of application scenarios.
  • Package and Temperature Range: This microcontroller is available in an LQFP-64 package, ensuring a compact footprint for space-constrained applications. It also operates within an industrial temperature range of -40°C to 85°C.

Applications:

The versatility of the MSP430FR5962IPMR allows it to be used in a variety of applications, such as:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and security systems
  • Industrial control and automation
  • Portable medical devices

With its integration of robust security features, including a 256-bit AES encryption module, developers can ensure data integrity and protect against unauthorized access, making the MSP430FR5962IPMR a secure choice for connected devices.

Overall, the MSP430FR5962IPMR from Texas Instruments is an exceptional microcontroller choice for designers looking to balance power efficiency, processing capabilities, and integrated features in their next embedded system project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6589 $53.6123
16+ $6.2842 $100.5472
25+ $6.0878 $152.1950
34+ $5.8915 $200.3110
44+ $5.6951 $250.5844
59+ $5.1059 $301.2481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess