EN
  • EN
  • DE

ST3DV520AQTR

Part No ST3DV520AQTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2X2 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Video
Switch Circuit SPDT
Number of Channels 10
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 600MHz
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-QFN (11x5)
Win Source Part Number 031008-ST3DV520AQTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3DV520AQTR CAD Model

Description

The ST3DV520AQTR is a state-of-the-art motion sensor from STMicroelectronics, designed to deliver high-performance motion detection to a wide array of applications. This compact and versatile sensor is part of the renowned family of MEMS (Micro-Electro-Mechanical Systems) devices that have revolutionized the way we interact with technology.

Key Features

  • 3-Axis Digital Output: The ST3DV520AQTR provides precise 3-axis acceleration data through a digital interface, making it ideal for advanced motion tracking.
  • Wide Measurement Range: It offers multiple selectable full-scale ranges (±2g/±4g/±8g/±16g), catering to various sensitivity requirements for different applications.
  • High Resolution: The high-resolution mode enhances the detection of minute movements, providing detailed and accurate motion analysis.
  • Low Power Consumption: Designed for efficiency, this sensor operates with reduced power consumption, extending battery life in portable devices.
  • Smart Embedded Functions: Features like motion detection, free-fall detection, and programmable wake-up events make it highly adaptable for user interaction and power-saving strategies.
  • Advanced Data Processing: Built-in digital features such as high-pass filtering and FIFO (First In, First Out) buffer reduce the processing load on the host controller.

Applications

The versatility of the ST3DV520AQTR makes it suitable for a broad range of applications, including but not limited to:

  • Mobile devices (smartphones, tablets)
  • Wearable technology (fitness trackers, smartwatches)
  • Gaming and virtual reality devices
  • Industrial and automotive systems
  • Anti-theft systems and IoT devices

Technical Specifications

The ST3DV520AQTR is packaged in a small, lead-free LGA-16 package that is designed for optimal integration into tight spaces. It is specified over an extended temperature range, ensuring reliable operation under varying environmental conditions. The sensor interfaces with host controllers via I2C or SPI, offering flexibility in system design. With its robust design and advanced features, the ST3DV520AQTR is a top choice for designers looking to incorporate reliable motion sensing into their products.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess