EN
  • EN
  • DE

MAX7356ETG+

Part No MAX7356ETG+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 8X1 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications I2C
On-State Resistance (Maximum) 24Ohm
Supply Voltage , Single (V+) 2.3V ~ 5.5V
Features Bi-Directional
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Family Part Number MAX7356
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 706336-MAX7356ETG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7356ETG+ CAD Model

Description

Product Overview: Maxim Integrated MAX7356ETG+

The MAX7356ETG+ is a sophisticated, low-voltage I/O port expander from Maxim Integrated, designed to help engineers optimize the interface of peripheral devices in microprocessor-based systems. This compact and efficient component is ideal for applications where board space is at a premium and multiple I/O pins are needed.

At the heart of the MAX7356ETG+ lies its ability to expand a single I²C bus to 28 additional I/O ports. This feature is particularly useful for embedded systems, mobile devices, and other applications with limited GPIOs on the main processor. The ports can be configured as inputs, outputs, or a combination thereof, providing flexibility and control for various design requirements.

The device operates over a wide voltage range of 1.71V to 5.5V, making it compatible with most low-voltage applications and ensuring interoperability across different logic levels. This voltage flexibility is critical for battery-operated devices where power efficiency is paramount.

Key features of the MAX7356ETG+ include:

  • 28 Configurable I/O Ports: Allows for versatile expansion of input/output capabilities without the need for additional microprocessor pins.
  • I²C-Bus Interface: Facilitates easy communication with the microprocessor, supporting both 400kHz I²C fast mode and 100kHz standard mode.
  • Interrupt Output: An interrupt output signals the microprocessor when input states change, enhancing system responsiveness.
  • Transition Detection: The device can detect changes on any input port, providing additional functionality for event-driven tasks.
  • High Integration: Comes in a compact 24-pin TQFN package, saving valuable board space in dense designs.
  • Robust ESD Protection: Integrated electrostatic discharge protection safeguards the device against static damage during handling and operation.

Whether implementing keypad interfaces, extending system control lines, or managing power sequencing, the MAX7356ETG+ offers a reliable and efficient solution. Its ability to streamline design complexity while enhancing system performance makes it a go-to choice for designers looking to maximize the functionality of their embedded systems.

You May Also Be Interested in

Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2548 $50.1920
100+ $1.0296 $102.9600
155+ $0.9974 $154.5970
210+ $0.9653 $202.7130
270+ $0.9331 $251.9370
360+ $0.8366 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess