EN
  • EN
  • DE

KSZ8041NLA4TR

Part No KSZ8041NLA4TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Microchip Technology
Win Source Part Number 291027-KSZ8041NLA4TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8041NLA4TR CAD Model

Description

Microchip Technology's KSZ8041NLA4TR Ethernet Transceiver

The KSZ8041NLA4TR is a highly efficient, low-power 10Base-T/100Base-TX physical layer transceiver from the renowned manufacturer, Microchip Technology. This robust component is designed for use in automated office equipment, industrial control systems, and home networking products, offering a reliable solution for Ethernet connectivity.

Built on a proven technology that ensures stability and performance, the KSZ8041NLA4TR is compliant with the IEEE 802.3/802.3u standard, making it compatible with a wide range of Ethernet-enabled devices. The transceiver operates over a single 3.3V power supply, with an integrated voltage regulator allowing for 2.5V tolerance. This feature simplifies power supply design and provides flexibility in various application environments.

The KSZ8041NLA4TR comes in a compact 32-pin QFN package, which saves valuable board space and is ideal for applications where space is at a premium. It supports both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for versatile connectivity with different types of media and network processors.

One of the key features of the KSZ8041NLA4TR is its LinkMD<sup>® TDR-based cable diagnostics, which enables detection of common cable faults. This diagnostic capability is invaluable for network maintenance and troubleshooting, ensuring minimal downtime and high reliability. Additionally, the transceiver offers HP Auto MDI/MDI-X, eliminating the need for crossover cables and simplifying network installation and configuration.

Energy efficiency is another cornerstone of the KSZ8041NLA4TR design. It incorporates power management features such as energy detect power-down and soft power-down modes, which help in reducing power consumption when the network activity is low or idle, contributing to the design of energy-saving network devices.

In summary, the KSZ8041NLA4TR from Microchip Technology is a reliable, energy-efficient Ethernet transceiver that offers advanced features like cable diagnostics and versatile interface support. Its compact footprint and compliance with industry standards make it an excellent choice for designers looking to integrate Ethernet connectivity into their products.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5110 $57.7530
57+ $2.0605 $117.4485
87+ $1.9958 $173.6346
120+ $1.9323 $231.8760
155+ $1.8676 $289.4780
207+ $1.6748 $346.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess