EN
  • EN
  • DE

P1017NSE5BFB

Part No P1017NSE5BFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ P1 400MHZ 457TEPBGA / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 400MHz 457-TEPBGA-1 (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ P1
Package Tray
Product Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Security; SEC 4.2
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 457-FBGA
Supplier Device Package 457-TEPBGA-1 (19x19)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Base Product Number P1017
Standard Package 83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1346516-P1017NSE5BFB
Ultra Librarian 3D Model Ultra Librarian P1017NSE5BFB CAD Model

Description

The P1017NSE5BFB is a high-performance, power-efficient processor that is part of NXP's QorIQ P1 family of communication processors. Designed to meet the requirements of networking and telecommunication applications, this processor is built on Power Architecture® technology, ensuring robust performance for complex data processing tasks.

Key Features

  • Core: The processor features a single e500 core that operates at a frequency of up to 800 MHz, delivering the computational power needed for networking tasks without compromising on power consumption.
  • Integrated Security: It comes with an advanced security engine that supports a wide range of algorithms and protocols, providing secure data encryption and decryption for protecting sensitive information.
  • Connectivity: With multiple high-speed interfaces, including Gigabit Ethernet, PCI Express, and USB 2.0, the P1017NSE5BFB ensures versatile connectivity options for a variety of networking equipment.
  • Memory Support: The processor supports DDR2 and DDR3 memory with error-correcting code (ECC) capability, enhancing data integrity and system reliability.
  • Power Efficiency: Designed with energy efficiency in mind, the P1017NSE5BFB is suitable for applications where power consumption is a critical factor.

Applications

The NXP P1017NSE5BFB processor is ideal for a range of applications, including:

  • Enterprise and home networking equipment
  • Wireless LAN access points and gateways
  • Integrated services routers
  • Network attached storage devices
  • Print and media servers

Environmental and Quality Certifications

NXP's commitment to quality and environmental sustainability is evident in the P1017NSE5BFB, which adheres to industry standards and certifications such as RoHS and Lead-free manufacturing, ensuring not only the performance but also the eco-friendliness of the product.

Overall, the P1017NSE5BFB from NXP is a versatile and efficient solution for embedded networking and communication devices, offering a balance of performance, connectivity, and security that is hard to match.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess