EN
  • EN
  • DE

DEA165538BT-2236B1-H

Part No DEA165538BT-2236B1-H
Manufacturer TDK Corporation
Catalog RF Filters
Description RF FILTER BAND PASS 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr TDK Corporation
Series DEA
Package Tape & Reel
Product Status Active
Filter Type Band Pass
Ripple -
Insertion Loss 1.8dB
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric), 3 PC Pad
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.026" (0.65mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1373367-DEA165538BT-2236B1-H
Ultra Librarian 3D Model Ultra Librarian DEA165538BT-2236B1-H CAD Model

Description

The DEA165538BT-2236B1-H is an RF filter manufactured by TDK Corporation.

  • Series: DEA
  • Package Size: 0603 (1608 Metric)
  • Mounting Type: Surface Mount
  • Height: 0.026" (0.65mm)
  • Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Status: Active
  • Filter Type: Band Pass
  • Insertion Loss: 1.8dB
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.2765
TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD
Lowest to $0.2610
TDK Corporation
Lowest to $0.1143
TDK Corporation
FILTER BANDPASS WLAN&BLUETOOTH
Lowest to $0.8557
TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD / RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 3.9dB 50Ohm SMD 6Pin 0805 T/R
Lowest to $0.2021
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.5791
TDK Corporation
Need more? Email Us
TDK Corporation
FLTR BANDPASS 3.1-4.9GHZ UWB SMD
Need more? Email Us
TDK Corporation
Lowest to $2.0571

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4828 $50.6940
255+ $0.3961 $101.0055
395+ $0.3838 $151.6010
540+ $0.3714 $200.5560
700+ $0.3590 $251.3000
935+ $0.3219 $300.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,245 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess