EN
  • EN
  • DE

BPF1608LM06R5000A

Part No BPF1608LM06R5000A
Manufacturer Pulse
Catalog RF Filters
Description FILTER BAND PASS 5G WLAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Pulse Electronics
Series 1608
Package Tape & Reel
Product Status Active
Frequency 5.55GHz Center
Bandwidth 800MHz
Filter Type Band Pass
Ripple -
Insertion Loss 0.6dB
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric), 3 PC Pad
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.030" (0.75mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1373365-BPF1608LM06R5000A
Ultra Librarian 3D Model Ultra Librarian BPF1608LM06R5000A CAD Model

Description

The 1373365-BPF1608LM06R5000A is an RF filter from Pulse Electronics.

  • Series: 1608
  • Packaging: Tape & Reel
  • Mounting Type: Surface Mount
  • Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Frequency Center: 5.55GHz
  • Bandwidth: 800MHz
  • Insertion Loss: 0.6dB
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TDK Corporation
Multilayer Band Pass Filter (Balance Output Type) / Multilayer Band Pass Filter
Lowest to $0.1571
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.6906
TDK Corporation
FILTER BANDPASS 2.45GHZ WLAN SMD
Lowest to $0.2115
TDK Corporation
FILTER MULTILAYER
Lowest to $0.1817
TDK Corporation
FILTER LOWPASS 5.425GHZ 0603
Lowest to $0.1571
TDK Corporation
FILTER HIGHPASS WLAN&BLUETOOTH
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.45GHZ WLAN SMD
Lowest to $0.1456
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1143

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0489 $50.1225
2,495+ $0.0401 $100.0495
3,870+ $0.0388 $150.1560
5,320+ $0.0376 $200.0320
6,890+ $0.0363 $250.1070
9,205+ $0.0326 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229,910 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess