EN
  • EN
  • DE
  • IT

LM45BIM3

Part No LM45BIM3
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Analog, Local
Sensing Temperature - Local -20°C ~ 100°C
Output Type Analog Voltage
Supply Voltage (V) 4V ~ 10V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C (-20°C ~ 100°C)
Temperature Range - Operating -20°C ~ 100°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199925-LM45BIM3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Building Automation, Industrial, Medical
Ultra Librarian 3D Model Ultra Librarian LM45BIM3 CAD Model

Description

The Texas Instruments LM45BIM3 is a precision integrated-circuit temperature sensor that provides an accurate analog voltage output proportional to temperature in Celsius. Designed with convenience and reliability in mind, this sensor is an ideal solution for a wide range of temperature monitoring applications.

Key Features

  • Accuracy: The LM45BIM3 boasts an impressive accuracy of ±2°C without the need for external calibration, providing dependable readings from -40°C to 110°C.
  • Linear Output: The temperature sensor has a linear output of 10 mV/°C, simplifying the integration with analog-to-digital converters and microcontrollers.
  • Low Voltage Operation: It operates at a low voltage range from 4V to 10V, making it suitable for battery-powered and portable applications.
  • Low Power Consumption: The device is optimized for low power consumption, drawing a minimal quiescent current, which is ideal for energy-sensitive systems.
  • Small Footprint: The LM45BIM3 comes in a compact SOT-23 package, which is perfect for applications where space is at a premium.

Applications

The versatility of the LM45BIM3 temperature sensor makes it an excellent choice for various applications, including:

  • Environmental control systems
  • Power-supply control
  • Battery management
  • Appliance temperature monitoring
  • HVAC systems
  • Automotive temperature sensing

Product Benefits

The LM45BIM3 from Texas Instruments is designed to offer a balance of performance and ease of use:

  • Its linear voltage output allows for easy interfacing with readout or control circuitry.
  • Minimal external components are required for operation, reducing system complexity and cost.
  • The sensor's low power consumption extends the life of battery-operated devices.
  • Its small size enables it to be used in space-constrained applications without compromising performance.

Overall, the LM45BIM3 is a robust and versatile temperature sensor that delivers high accuracy and low power operation, making it a smart choice for designers and engineers looking to incorporate temperature sensing into their projects.

You May Also Be Interested in

Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.6277
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
Dual Remote Diode Digital Temperature Sensor with SMBus Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $3.8759
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7973
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $6.6455
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $5.1709
Texas Instruments
SPI/MICROWIRE™ 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8WSON
Lowest to $3.3606

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8468 $64.6380
75+ $1.5154 $113.6550
115+ $1.4680 $168.8200
160+ $1.4206 $227.2960
205+ $1.3733 $281.5265
275+ $1.2312 $338.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess