The LM70CILD-5 is a precision integrated circuit temperature sensor from Texas Instruments that offers outstanding performance for a wide range of applications. This high-quality sensor provides a digital output that corresponds to the temperature of the device.
Key Features
- Accuracy: The LM70CILD-5 boasts an exceptional accuracy of ±2°C, ensuring precise temperature readings for critical applications.
- Temperature Range: This sensor operates over a wide temperature range from -55°C to 150°C, making it versatile for various environments and conditions.
- Interface: It features a SPI (Serial Peripheral Interface) which allows for simple integration with most microcontroller units.
- Supply Voltage: The device operates from a supply voltage ranging from 2.65V to 5.5V, accommodating a variety of system power rails.
- Low Power Consumption: With its low power consumption, the LM70CILD-5 is ideal for battery-powered and portable applications.
- Small Form Factor: The compact SOT-23 package ensures that it can fit into the tightest of spaces, perfect for space-constrained designs.
Applications
The LM70CILD-5 is suitable for a broad array of applications due to its versatility and reliability. It can be used in:
- System thermal management and protection
- Environmental control systems
- Computer peripherals
- Telecommunication systems
- Industrial controls
Quality and Reliability
Texas Instruments is known for its commitment to quality and the LM70CILD-5 is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring consistent performance and reliability. With Texas Instruments' reputation, users can trust the LM70CILD-5 for their temperature sensing needs in critical applications.