EN
  • EN
  • DE

LM62CIM3X

Part No LM62CIM3X
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description 2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local 0°C ~ 90°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 10V
Resolution 15.6mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C (0°C ~ 90°C)
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200577-LM62CIM3X
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM62CIM3X CAD Model

Description

Introducing the LM62CIM3X Temperature Sensor from Texas Instruments

The LM62CIM3X is a precision integrated-circuit temperature sensor that can sense a -30°C to +100°C temperature range while operating over a -40°C to +110°C temperature range. This high-performance product from Texas Instruments is designed to offer a linearly proportional analog output voltage that corresponds to the Celsius (Centigrade) temperature scale. With its impressive accuracy and ease of use, the LM62CIM3X is an ideal choice for a wide range of temperature sensing applications.

One of the key features of the LM62CIM3X is its output voltage scale factor of 6.25 mV/°C. This scale factor provides a direct, linear temperature to voltage conversion that can be easily read by an analog-to-digital converter (ADC) or other voltage input circuitry. The device operates from a supply voltage range of 2.7V to 10V, making it versatile for use in various systems with different power requirements.

The small SOT-23 package of the LM62CIM3X is another advantage, allowing it to be used in space-constrained applications without sacrificing performance. This tiny footprint is especially beneficial for portable and handheld devices where space is at a premium.

With an accuracy of ±3°C without calibration, the LM62CIM3X provides reliable temperature readings for most consumer electronics applications. For applications requiring greater precision, the device can be calibrated by the end-user to achieve an accuracy of better than ±1°C at room temperature. This level of accuracy, combined with the device's low quiescent current, makes it an energy-efficient solution for battery-powered applications.

The LM62CIM3X is perfect for environmental control systems, computer thermal monitoring, or any application where precise temperature monitoring is crucial. Its robust design ensures that it can perform reliably in harsh conditions, while its simplicity allows for easy integration into a wide array of electronic products.

Overall, the LM62CIM3X from Texas Instruments represents a smart choice for designers looking for a straightforward, accurate, and compact temperature sensing solution.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess