EN
  • EN
  • DE

LM34DZ/LFT7

Part No LM34DZ/LFT7
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG 32F-212F TO92-3 / Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Sensor Type Analog, Local
Sensing Temperature - Local 32°F ~ 212°F
Output Type Analog Voltage
Voltage - Supply 4V ~ 30V
Resolution 10mV/°F
Accuracy - Highest (Lowest) ±1°F (±2°F)
Test Condition 77°F (230°F)
Temperature Range - Operating 0°C ~ 100°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM34
Other Names 296-52391-6,296-52391-6,296-52391,296-52391-2,296-52391-1,296-52391
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1234012-LM34DZ/LFT7
Ultra Librarian 3D Model Ultra Librarian LM34DZ/LFT7 CAD Model

Description

Introducing the LM34DZ/LFT7 Precision Fahrenheit Temperature Sensor

The LM34DZ/LFT7 is a precision integrated-circuit temperature sensor from Texas Instruments that provides an accurate measure of temperature in Fahrenheit. Unlike thermistors and other temperature sensing devices that require complex calibration, the LM34DZ/LFT7 is designed to provide a direct, linearly proportional voltage output without the need for external calibration.

Key Features of the LM34DZ/LFT7

  • Direct Fahrenheit Readings: The sensor outputs a voltage that is directly proportional to the temperature in degrees Fahrenheit. This eliminates the need for conversion from Celsius and simplifies integration into systems that operate on the Fahrenheit scale.
  • High Accuracy: With a guaranteed accuracy of ±1°F at room temperature, the LM34DZ/LFT7 ensures precise temperature measurements, making it ideal for a wide range of applications.
  • Linear +10mV/°F Scale Factor: The sensor provides a linear scale factor, which simplifies circuit design by allowing direct interfacing to temperature readout or control circuitry.
  • Low Power Consumption: It operates on a very low current, making it suitable for battery-powered applications. Its power-saving feature is particularly beneficial in portable and remote sensing devices.
  • Wide Operating Voltage Range: The LM34DZ/LFT7 functions optimally over a range of power supply voltages, from +5V to +30V, offering flexibility in various system designs.
  • Operational Range: This sensor operates over a temperature range of -40°F to 230°F (-40°C to +110°C), catering to a broad spectrum of environmental conditions.

Applications

The LM34DZ/LFT7 is versatile and can be employed across a multitude of applications, such as:

  • Environmental monitoring
  • HVAC systems
  • Automotive temperature sensing
  • Consumer electronics
  • Industrial temperature control
  • Medical equipment

With its ease of use and precision, the LM34DZ/LFT7 from Texas Instruments is a reliable choice for engineers and designers who require an accurate and straightforward solution for temperature measurement in Fahrenheit. Its robust design and wide range of applications make it an indispensable component for temperature-related projects.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7367 $52.1037
26+ $3.8865 $101.0490
40+ $3.7651 $150.6040
55+ $3.6436 $200.3980
71+ $3.5222 $250.0762
96+ $3.1578 $303.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,348 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess