EN
  • EN
  • DE

LM95221CIMMX

Part No LM95221CIMMX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Dual Remote Diode Digital Temperature Sensor with SMBus Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 85°C
Sensing Temperature - Remote 0°C ~ 85°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 9 b (Local), 10 b (Remote)
Features One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 0°C ~ 85°C
Temperature Range - Operating 0°C ~ 115°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200949-LM95221CIMMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM95221CIMMX CAD Model

Description

The LM95221CIMMX is a precision, dual remote diode temperature sensor designed by Texas Instruments to offer extensive monitoring capabilities for complex systems. This high-performance component is suitable for a wide range of applications, including desktop and notebook computers, industrial and medical equipment, and embedded systems. It is engineered to provide accurate temperature readings by measuring the temperature of two remote diode-connected transistors while also measuring its own die temperature.

Key Features

  • High Accuracy: The LM95221CIMMX offers ±1°C accuracy for external diode temperatures and ±2°C for its own temperature reading, ensuring precise thermal management.
  • Dual Remote Diode Inputs: It can monitor two temperature zones, allowing for simultaneous tracking of multiple critical points in a system.
  • Programmable Offset: Users can program an offset for each diode input, providing flexibility to correct for any diode non-idealities.
  • Digital Output: Temperature readings are provided via a two-wire SMBus (System Management Bus) interface that supports the I²C protocol for easy integration into existing systems.
  • Wide Temperature Range: The sensor operates over a temperature range of -40°C to +125°C, covering the needs of most environmental conditions.
  • Supply Voltage: It is powered by a supply voltage in the range of 3.0V to 3.6V, making it compatible with most system power rails.

Product Specifications

Parameter Value
Accuracy ±1°C (External), ±2°C (Internal)
Interface SMBus/I²C Compatible
Supply Voltage 3.0V to 3.6V
Temperature Range -40°C to +125°C
Package 8-pin VSSOP

The LM95221CIMMX is housed in a compact 8-pin VSSOP package, making it an excellent choice for space-constrained applications. With its robust feature set and reliable performance, this temperature sensor from Texas Instruments stands out as a premier solution for advanced thermal management and monitoring needs.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4606 $51.9090
31+ $3.2415 $100.4865
48+ $3.1320 $150.3360
69+ $2.9130 $200.9970
90+ $2.8035 $252.3150
112+ $2.6940 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,460 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess