EN
  • EN
  • DE

LM335AMX

Part No LM335AMX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 100°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 25°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198686-LM335AMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM335AMX CAD Model

Description

Overview of Texas Instruments LM335AMX

The LM335AMX is a precision temperature sensor developed by Texas Instruments, designed to offer a simple and efficient solution for temperature measurement applications. This device operates as an analog output temperature sensor with a linear voltage output that directly corresponds to the Celsius temperature scale.

Key Features

  • Direct Celsius Scaling: The LM335AMX provides a temperature scale factor of 10 mV/°C, allowing for easy temperature readings without the need for additional conversion calculations.
  • Wide Measurement Range: This sensor can measure temperatures from -40°C to +100°C, making it suitable for a diverse range of environments and applications.
  • Calibrated Directly in Kelvin: As the output voltage is directly proportional to the temperature in Kelvin, the device can be easily calibrated by adjusting a single linearization resistor or through software calibration in the application.
  • Low Operating Current: The LM335AMX is optimized for low power consumption, requiring less than 60 μA to operate, which is ideal for battery-powered applications.
  • Small Form Factor: Available in an SOIC package, the LM335AMX is suitable for space-constrained applications.

Applications

The LM335AMX is versatile and can be used in various applications, including:

  • Environmental control systems
  • Temperature monitoring within electronic systems
  • Data logging and temperature analysis
  • Industrial temperature control
  • Consumer electronics
  • Automotive systems

Technical Specifications

Here are some of the technical specifications of the LM335AMX:

  • Accuracy: ±1°C
  • Supply Voltage: 4 V to 30 V
  • Temperature Range: -40°C to +100°C
  • Output Voltage Range: 2.92 V to 3.04 V at 25°C
  • Package Type: SOIC

With its straightforward interface and ease of integration, the LM335AMX from Texas Instruments is an excellent choice for developers and engineers looking for a reliable and accurate temperature sensing solution.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess