EN
  • EN
  • DE

MMA7361LR1

Part No MMA7361LR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ±1.5g, ±6g Three Axis Low-g Micromachined Accelerometer | ACCEL 1.5-6G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±1.5g, 6g
Sensitivity (mV/g) 800 (±1.5g) ~ 206 (±6g)
Bandwidth 400Hz (X,Y), 300Hz (Z)
Output Type Analog Voltage
Supply Voltage (V) 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1224805-MMA7361LR1
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA7361LR1 CAD Model

Description

Introducing the MMA7361LR1 Accelerometer

The MMA7361LR1 is a high-quality, low-power, three-axis analog accelerometer produced by NXP Semiconductors. This versatile sensor provides a wealth of features for motion and orientation detection in a wide array of applications. Its compact form factor and robust design make it an ideal choice for portable electronic devices.

Key Features

  • Three-Axis Sensing: The MMA7361LR1 can measure acceleration in three dimensions - X, Y, and Z - providing comprehensive motion detection capabilities.
  • Selectable Sensitivity: Users can choose between ±1.5g and ±6g measurement ranges, allowing for precision and flexibility in various use cases.
  • Low Power Consumption: Designed for battery-powered devices, the accelerometer operates with low power requirements, thus extending the life of your product.
  • Analog Output: Each axis provides an analog output that can be easily interfaced with analog-to-digital converters (ADCs) for further processing.
  • Zero-g Detection: The device can detect when it is in free fall, providing a zero-g signal which is crucial for drop detection and power saving.
  • Signal Conditioning: The built-in signal conditioning simplifies integration and minimizes the need for external components.
  • Temperature Compensation: The accelerometer is temperature compensated, ensuring reliable and stable readings across varying environmental conditions.
  • Self-Test Function: It features a self-test capability that verifies the integrity of the sensor output.

Applications

The MMA7361LR1 is suitable for a wide range of applications, including but not limited to:

  • Mobile and handheld devices
  • Gaming and virtual reality input devices
  • Anti-theft devices
  • Appliance and robotics control
  • Sports and health-related devices

Easy Integration

With its user-friendly features, the MMA7361LR1 is easy to integrate into any project. It comes in a small, lead-free, 14-pin LGA package, which is ideal for space-constrained applications. Its analog interface ensures compatibility with a variety of microcontrollers and processors, making it a versatile choice for developers and engineers.

Reliability and Performance

As a product of NXP Semiconductors, a leader in the industry, the MMA7361LR1 stands for reliability and performance. Whether you're developing a consumer electronic device or an industrial application, you can trust this accelerometer to deliver accurate and consistent results.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4481 $58.6177
41+ $2.8291 $115.9931
64+ $2.7407 $175.4048
88+ $2.6523 $233.4024
113+ $2.5639 $289.7207
151+ $2.2987 $347.1037
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess