EN
  • EN
  • DE
  • IT

ADXL343BCCZ-RL

Part No ADXL343BCCZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 256 (±2g) ~ 32 (±16g)
Bandwidth 0.05Hz ~ 1.6kHz
Output Type I2C, SPI
Voltage - Supply 2V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number ADXL343
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852880-ADXL343BCCZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL343BCCZ-RL CAD Model

Description

ADXL343BCCZ-RL: High-Performance Digital Accelerometer

The ADXL343BCCZ-RL is a versatile and robust digital accelerometer designed by Analog Devices Inc. This compact sensor is ideal for a wide range of applications, including mobile devices, gaming systems, industrial instrumentation, and personal navigation devices. It offers high resolution, measuring acceleration with a full-scale range of ±2g, ±4g, ±8g, or ±16g.

At the heart of the ADXL343BCCZ-RL is a micro-electromechanical system (MEMS) accelerometer, which ensures accurate and reliable readings. The device features a 13-bit, 3-axis digital output that can be accessed through a digital interface, which is I2C/SPI-compatible, making it easy to integrate with most microcontrollers and processors.

The ADXL343BCCZ-RL is designed with power efficiency in mind. It operates on a supply voltage ranging from 2.0V to 3.6V, allowing it to be used in battery-powered devices where power conservation is critical. Additionally, the accelerometer includes several power-saving features like an auto-sleep mode and a low power active mode, which help to extend battery life in portable applications.

Analog Devices Inc. has equipped the ADXL343BCCZ-RL with a variety of features to enhance its performance and ease of use. These include free-fall detection, tap/double tap recognition, and activity/inactivity monitoring. These built-in functions can be used to trigger events, alarms, or notifications without the need for constant data processing by the host processor, thus reducing system power consumption.

The device is packaged in a small, thin, 3mm x 5mm x 1mm, 14-lead, plastic lead frame chip scale package (LFCSP_LQ). This small form factor makes it an excellent choice for space-constrained applications. Furthermore, the ADXL343BCCZ-RL is RoHS compliant and lead-free, making it an environmentally friendly choice for manufacturers and designers looking to create sustainable products.

With its high precision, low power consumption, and compact design, the ADXL343BCCZ-RL from Analog Devices Inc. stands out as a top-tier solution for any project requiring reliable motion and orientation sensing.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $81.0429
NXP / Nexperia
IC ACCEL 20G X-AXIS
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 10BIT SPI 16QFN
Lowest to $6.7642
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $254.5076
NXP / Nexperia
XTRINSIC 2 AXIS MED/MED XY ACCEL
Lowest to $112.1332
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.8559
NXP / Nexperia
ACCELEROMETER PSI5 16QFN
Lowest to $7.9905
Memsic Inc.
ACCELEROMETER 5G ANALOG 8LCC
Lowest to $13.9820
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0892 $50.8920
24+ $4.1758 $100.2192
38+ $4.0453 $153.7214
52+ $3.9148 $203.5696
67+ $3.7843 $253.5481
89+ $3.3928 $301.9592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess