EN
  • EN
  • DE

ADXL355BEZ-RL7

Part No ADXL355BEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (mV/g) 400 (±2g) ~ 100 (±8g)
Bandwidth 1.5kHz
Output Type I2C, SPI
Voltage - Supply 2.25V ~ 3.6V
Features Sleep Mode
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-CLCC
Supplier Device Package 14-CLCC (6x6)
Base Product Number ADXL355
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844035-ADXL355BEZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL355BEZ-RL7 CAD Model

Description

ADXL355BEZ-RL7 Image

The ADXL355BEZ-RL7 is a high-precision, low-power, 3-axis MEMS accelerometer with digital output, manufactured by Analog Devices Inc. It is well-suited for applications requiring high-resolution vibration and motion sensing, such as industrial condition monitoring, seismic imaging, and platform stabilization. The ADXL355BEZ-RL7 is part of the ADXL355 series, which is known for its exceptional performance in terms of noise, stability, and accuracy.

This MEMS accelerometer operates on a supply voltage range of 2.25V to 3.6V, making it an energy-efficient choice for battery-powered devices. The ADXL355BEZ-RL7 features a selectable measurement range of ±2g, ±4g, or ±8g, and boasts a temperature stability of 0.015g/°C max, ensuring reliable performance across diverse operating conditions.

The output data is formatted as 20-bit samples and is accessible through a digital SPI or I2C interface, providing designers with flexibility in system integration. The device also includes a temperature sensor with a resolution of 0.065°C/LSB, which can be used for system-level temperature compensation or monitoring.

With its ultra-low noise density of 25 µg/√Hz, the ADXL355BEZ-RL7 allows for the detection of minute vibrations and movements that lower-resolution sensors might miss. Furthermore, the accelerometer incorporates several advanced features such as a FIFO buffer to store data and reduce the host processor's workload, a low noise mode, and a power-saving sleep mode.

The component is available in a small, compact LGA package that measures just 3.1 mm x 4.8 mm x 1.3 mm, making it an excellent choice for space-constrained applications. The ADXL355BEZ-RL7 is also RoHS compliant and is designed to meet the rigorous demands of the industrial and instrumentation markets.

Whether you're developing advanced health monitoring systems, precision agricultural machinery, or sophisticated drones, the ADXL355BEZ-RL7 from Analog Devices Inc. offers the accuracy, reliability, and versatility needed to enhance your project's performance.

You May Also Be Interested in

Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.5631 $79.5631
2+ $65.2825 $130.5650
3+ $63.2425 $189.7275
4+ $61.2024 $244.8096
5+ $59.1623 $295.8115
6+ $53.0421 $318.2526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess