EN
  • EN
  • DE

ADXL343BCCZ

Part No ADXL343BCCZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 256 (±2g) ~ 32 (±16g)
Bandwidth 0.05Hz ~ 1.6kHz
Output Type I2C, SPI
Voltage - Supply 2V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number ADXL343
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845158-ADXL343BCCZ
Ultra Librarian 3D Model Ultra Librarian ADXL343BCCZ CAD Model

Description

ADXL343BCCZ 3-Axis Accelerometer

The ADXL343BCCZ is a high-performance, low-power, 3-axis accelerometer with digital output, designed by Analog Devices Inc. This sensor is capable of measuring acceleration with a full-scale range of ±2g, ±4g, ±8g, or ±16g. It is an ideal choice for mobile device applications and various other applications that require motion and tilt sensing.

Key Features

  • High Resolution: The ADXL343BCCZ features a 13-bit, high-resolution ADC, which provides precise acceleration measurements and allows for detection of both small and large motion changes.
  • Variable Data Rate: Users can select among several data rates, ranging from 0.1 Hz to 3.2 kHz, providing flexibility for power management and data capture according to application needs.
  • Low Power Consumption: With its low power modes, the device is optimized for battery life, making it suitable for portable and battery-powered systems.
  • Multiple Sensing Ranges: The four selectable ranges enable the accelerometer to capture both high and low acceleration with accuracy.
  • Free-Fall Detection: The ADXL343BCCZ includes a free-fall detection feature that can be used to trigger an interrupt, making it useful for drop detection and protection in consumer electronics.
  • Tap/Double Tap Detection: Integrated single tap and double tap detection can be employed in user interface applications for input commands.
  • Activity/Inactivity Monitoring: The device is capable of distinguishing between active and inactive states, which is useful for power saving and context awareness in portable devices.

Applications

  • Mobile and handheld devices
  • Gaming and pointing devices
  • Sports and health devices
  • Industrial monitoring and control
  • Robotics and UAVs

The ADXL343BCCZ is packaged in a small and thin LFCSP (lead-frame chip-scale package), which is ideal for space-constrained applications. Its robust design and advanced features make it a versatile and reliable choice for a wide range of acceleration sensing tasks.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1015 $51.0150
24+ $4.1858 $100.4592
37+ $4.0550 $150.0350
51+ $3.9242 $200.1342
66+ $3.7934 $250.3644
89+ $3.4010 $302.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess