EN
  • EN
  • DE

MT36GTS1G72FY-667A1D6

Part No MT36GTS1G72FY-667A1D6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 1024Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950002-MT36GTS1G72FY-667A1D6
Series *
Ultra Librarian 3D Model Ultra Librarian MT36GTS1G72FY-667A1D6 CAD Model

Description

The Micron MT36GTS1G72FY-667A1D6 is an 1GB DDR2 SODIMM designed for use in laptops and other small form-factor devices. It provides a memory upgrade option with a speed of 667MHz, enhancing system performance for various applications.

Applications

  • Laptops
  • Notebooks
  • Small form-factor computers
  • Portable devices

Features

  • 1GB Capacity
  • DDR2 Technology
  • 200-Pin SODIMM Form Factor
  • 667MHz (PC2-5300) Operating Speed
  • Unbuffered

Benefits

  • Improved System Responsiveness: Upgrading with this module can improve the speed and responsiveness of your laptop.
  • Enhanced Multitasking: More memory enables you to run more applications concurrently without experiencing significant slowdowns.
  • Smoother Performance: Provides a smoother experience when running demanding software or working with large files.
  • Easy Upgrade: SODIMM modules are designed for relatively easy installation in compatible devices.

Additional Details

This 200-pin DDR2 SODIMM operates at a voltage of 1.8V. It is unbuffered memory, meaning there is no register between the DRAM and the memory controller. The MT36GTS1G72FY-667A1D6 is compatible with systems that support DDR2 SODIMMs running at 667MHz. Check your device's specifications to confirm compatibility before purchasing. Always consult your device's manual for installation instructions and compatibility details.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess