EN
  • EN
  • DE

LIS3LV02DL

Part No LIS3LV02DL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G I2C/SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (LSB/g) 1024 (±2g) ~ 340 (±6g)
Bandwidth 10Hz ~ 640Hz
Output Type I2C, SPI
Voltage - Supply 2.16V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VLGA
Supplier Device Package 16-LGA (4.4x7.5)
Base Product Number LIS3LV02
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 180405-LIS3LV02DL
Ultra Librarian 3D Model Ultra Librarian LIS3LV02DL CAD Model

Description

STMicroelectronics LIS3LV02DL 3-Axis Digital Accelerometer

The LIS3LV02DL is a versatile, low-power, 3-axis digital accelerometer produced by STMicroelectronics. This MEMS (Micro-Electro-Mechanical Systems) sensor offers high-performance motion sensing capabilities in a compact package, making it an ideal choice for a wide range of applications, from mobile devices to industrial monitoring systems.

Key Features:

  • Wide Range of Measurement: Capable of detecting acceleration up to ±2g/±6g, it is well-suited for capturing both dynamic motion and tilt measurements.
  • High Resolution: The LIS3LV02DL offers 16-bit data output, ensuring precise and accurate tracking of acceleration.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a supply voltage range from 2.16V to 3.6V and features power-down and sleep modes for additional power savings.
  • Configurable Interrupts: Two programmable interrupt signals are available for immediate notification of motion detection, data-ready, and other events.
  • Embedded Features: Includes free-fall detection, click/double-click recognition, and a programmable FIFO (First In First Out) buffer to reduce the host processor's workload.
  • I2C/SPI Digital Output Interface: Provides flexible connection options for easy integration with a microcontroller or processor.
  • Robust Design: The sensor operates over a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The LIS3LV02DL's compact size and feature set make it suitable for a variety of applications, including:

  • Mobile and handheld devices
  • Gaming and virtual reality input devices
  • Impact and vibration monitoring
  • Navigation and telematics systems
  • Free-fall and motion-activated functions
  • Industrial and robotics applications

With its combination of performance, power efficiency, and advanced features, the LIS3LV02DL from STMicroelectronics represents a smart choice for developers looking to incorporate reliable motion sensing into their designs.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $227.2389 $227.2389
2+ $203.7314 $407.4628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess