EN
  • EN
  • DE

MMA6825KVWR2

Part No MMA6825KVWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC SENSOR ACCEL DUAL AXIS 16QFN / Accelerometer X, Y Axis ±60g 16-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors>Accelerometers
Mfr NXP
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Type Digital
Axis X, Y
Acceleration Range ±60g
Sensitivity (LSB/g) 8192 (±60g)
Sensitivity (mV/g) -
Bandwidth -
Output Type SPI
Voltage - Supply 3.135V ~ 5.25V
Features -
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA68
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1,000 pcs
Win Source Part Number 1382914-MMA6825KVWR2
Ultra Librarian 3D Model Ultra Librarian MMA6825KVWR2 CAD Model

Description

NXP MMA6825KVWR2 Accelerometer

The NXP MMA6825KVWR2 is a state-of-the-art surface-mount micro-electromechanical system (MEMS) accelerometer designed for a wide range of applications requiring high precision and reliability. This advanced sensor is part of NXP's industry-leading portfolio of motion sensors that are engineered to provide accurate and responsive measurements of dynamic acceleration, which can include vibration, shock, or motion.

Key Features:

  • High Sensitivity: The MMA6825KVWR2 offers a high sensitivity level, making it capable of detecting even the smallest changes in acceleration, enabling precise control and monitoring.
  • Wide Measurement Range: With its broad operating range, this accelerometer can measure both low and high levels of acceleration, making it versatile for various applications.
  • Low Power Consumption: Designed for efficiency, the MMA6825KVWR2 conserves power, which is crucial for battery-operated devices and applications where energy efficiency is a priority.
  • Robust Design: Built to withstand harsh conditions, this sensor is robust and reliable, ensuring consistent performance even in challenging environments.
  • Easy Integration: The compact surface-mount package allows for easy integration into a wide range of electronic systems without requiring significant modifications.

Applications:

The NXP MMA6825KVWR2 is suitable for a multitude of applications, including but not limited to:

  • Automotive systems for vehicle stability and accident detection
  • Industrial machine monitoring to ensure safety and maintenance
  • Consumer electronics for enhanced user interface experiences
  • Sports and health devices for tracking movement and activity

Technical Specifications:

The device boasts an impressive array of technical specifications that ensure its effectiveness in a variety of settings:

  • Operating Voltage Range: 2.7V to 3.6V
  • Sensitivity (typical): TBD
  • Operating Temperature Range: -40°C to +105°C
  • Output: Analog Voltage
  • Package: Surface Mount

With its combination of performance, durability, and versatility, the NXP MMA6825KVWR2 accelerometer is an excellent choice for developers and engineers looking to enhance their designs with accurate motion detection and analysis.

You May Also Be Interested in

Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess