EN
  • EN
  • DE

ADXL345XCCZ-RL7

Part No ADXL345XCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 14LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number ADXL345
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911149-ADXL345XCCZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL345XCCZ-RL7 CAD Model

Description

The ADXL345XCCZ-RL7 is a high-performance, ultra-low power, 3-axis accelerometer with digital I2C/SPI interface protocols, brought to you by Analog Devices Inc. This compact sensor is ideal for a wide range of applications, including mobile device motion detection, gaming, image stabilization, and sports equipment.

Key Features:

  • High Resolution: With a 13-bit, full-resolution measuring capability, the ADXL345XCCZ-RL7 offers precise acceleration measurement, capable of detecting changes less than 1.0 mg.
  • Multiple g-Range Selections: Users can select between ±2g, ±4g, ±8g, or ±16g to capture both motion and vibration with high accuracy.
  • Low Power Consumption: Designed for mobile applications, the device features a low-power mode that reduces current consumption to as little as 40 µA.
  • Activity and Inactivity Detection: Embedded functions allow for the detection of activity and inactivity, enabling intelligent power management for portable devices.
  • Free-Fall Detection: The accelerometer can detect if the device is falling, allowing for the implementation of drop protection and power saving in portable electronics.
  • Tap/Double Tap Detection: The sensor includes programmable interrupts that recognize single and double taps, a feature beneficial for user-interface controls.
  • Data Rate Options: The ADXL345XCCZ-RL7 supports a wide range of data rates from 0.1 Hz to 3200 Hz.
  • Compact and Robust: Housed in a small, thin 3mm x 5mm x 1mm, 14-pin LFCSP package, the accelerometer is suitable for space-constrained applications.

Applications:

  • Smartphones and Tablets
  • Personal Navigation Devices
  • Health and Fitness Tracking
  • Gaming and Pointing Devices
  • Industrial and Instrumentation

The ADXL345XCCZ-RL7 by Analog Devices Inc. is a versatile and reliable solution for adding motion sensing to your next project. Its robust feature set and easy integration make it an excellent choice for developers looking to enhance their products with advanced motion detection capabilities.

You May Also Be Interested in

Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess