EN
  • EN
  • DE

LM95214CISD

Part No LM95214CISD
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 10 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200947-LM95214CISD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM95214CISD CAD Model

Description

Introducing the LM95214CISD Precision Temperature Sensor

The LM95214CISD is a highly accurate, feature-rich temperature sensor from Texas Instruments, designed to meet the demanding requirements of complex thermal management applications. This precision sensor is ideal for use in a variety of electronics, including computer servers, telecommunications equipment, and industrial systems.

Key Features

  • Quad Temperature Monitoring: The LM95214CISD is capable of monitoring the temperature of four different sources. It includes one local temperature sensor and three remote diode inputs, which are perfect for accurately tracking the temperature of CPUs, GPUs, or other ICs.
  • TruTherm™ Technology: With Texas Instruments' proprietary TruTherm technology, the LM95214CISD provides β-compensation for precision remote temperature sensing, ensuring accurate measurements even with non-ideal diodes.
  • High Accuracy: The local temperature sensor boasts an impressive accuracy of ±1°C, while the remote temperature sensors offer ±3°C accuracy in the critical temperature range of 40°C to 125°C.
  • Programmable Resolution: Users can program the resolution for the remote temperature channels from 0.125°C to 0.0625°C, allowing for fine-tuning based on specific requirements.
  • SMBus Interface: Communication is made easy with an SMBus 2.0-compatible interface, facilitating straightforward integration into existing systems.
  • Flexible Power Supply: The device can operate over a supply voltage range of 3.0V to 3.6V, accommodating various system power designs.

Applications

The LM95214CISD is versatile and can be deployed in multiple applications where precise temperature monitoring is critical. Its robust feature set makes it an excellent choice for:

  • Electronic System Thermal Management
  • Environmental Monitoring and Control Systems
  • Industrial and Office Electronics
  • Telecommunications Infrastructure

Package and Availability

This sensor is offered in a small, 10-pin WSON package, which is designed for space-constrained applications. The LM95214CISD is available for purchase through Texas Instruments and authorized distributors. For detailed specifications, application notes, and support resources, please visit the Texas Instruments website.

With its combination of accuracy, programmability, and advanced features, the LM95214CISD temperature sensor stands out as a superior solution for your temperature monitoring needs.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9335 $53.4015
18+ $5.5579 $100.0422
28+ $5.3702 $150.3656
41+ $4.9946 $204.7786
53+ $4.8069 $254.7657
65+ $4.6191 $300.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,896 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess