The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM74CIMX-5

Part No LM74CIMX-5
Manufacturer Texas Instruments
Catalog Newest Parts
Description LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type SPI
Supply Voltage (V) 3V ~ 5.5V
Resolution 12 b
Features Shutdown Mode
Accuracy - Highest (Lowest) 1.25°C (±5°C)
Test Condition -10°C ~ 65°C (-55°C ~ 150°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200685-LM74CIMX-5
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited

Description

Product Overview: Texas Instruments LM74CIMX-5

The LM74CIMX-5 is a high-precision temperature sensor from the renowned semiconductor manufacturer, Texas Instruments. This product is designed to offer an optimal solution for temperature measurement in a wide range of applications, including industrial systems, consumer electronics, and computer peripherals. Its small form factor and ease of integration make it an excellent choice for space-constrained applications.

At the heart of the LM74CIMX-5 is a digital temperature sensor capable of reading temperatures with an accuracy of ±2°C. It operates over a temperature range of -55°C to +150°C, making it versatile for various environments. The sensor communicates via a simple SPI (Serial Peripheral Interface) which allows for easy interfacing with microcontrollers and other digital systems.

One of the key features of the LM74CIMX-5 is its low operating voltage, ranging from 2.7V to 5.5V, which makes it suitable for battery-powered devices. Additionally, its low supply current of 330μA (typical) during active temperature conversion ensures minimal power consumption, thereby extending the battery life of portable devices.

The LM74CIMX-5 comes in a small 8-pin MSOP (Mini Small Outline Package) which is not only space-efficient but also provides excellent thermal conduction for accurate temperature sensing. Furthermore, the sensor has a built-in shutdown feature that enables the device to enter a low-power mode, drawing a negligible current of only 5μA (typical) when temperature data is not being actively read, further conserving energy.

For engineers and designers looking to incorporate temperature monitoring into their systems, the LM74CIMX-5 offers a reliable and precise solution. Its digital output means no analog-to-digital conversion is required, simplifying the design and reducing the overall component count. The sensor's robust design and Texas Instruments' commitment to quality ensure long-term reliability and performance.

In summary, the Texas Instruments LM74CIMX-5 temperature sensor is a compact, high-precision, and energy-efficient component that is ideal for a multitude of temperature sensing applications. Its ease of use, coupled with Texas Instruments' support and resources, make it a go-to choice for designers seeking to integrate temperature measurement capabilities into their projects.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.