EN
  • EN
  • DE

AD590LH/883B

Part No AD590LH/883B
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -55C-150C TO52-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Current
Supply Voltage (V) 4V ~ 30V
Accuracy - Highest (Lowest) ±1°C
Test Condition 25°C
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-206AC, TO-52-3 Metal Can
Supplier Device Package TO-52-3
Family Part Number AD590
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 729396-AD590LH/883B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD590LH/883B CAD Model

Description

AD590LH/883B - Precision IC Temperature Transducer

The AD590LH/883B is a highly reliable and accurate integrated circuit temperature transducer from Analog Devices Inc., designed to produce a linear current output proportional to absolute temperature. It is a military-grade product that meets the stringent requirements of the 883B standard, ensuring top-notch performance in demanding applications.

This temperature transducer is ideal for precise temperature measurement and control in a wide range of environments. With its two-terminal IC, it can be easily integrated into a variety of systems without the need for external calibration. The device operates by producing a current output of 1µA/K, making it simple to interface with readout or control circuitry.

Key Features:

  • Temperature Range: The AD590LH/883B is designed to operate over a temperature range of -55°C to +150°C, making it suitable for extreme conditions.
  • Linear Output: The device provides a linear current output of 1µA/K, which simplifies interfacing with ADCs and microcontrollers.
  • High Accuracy: With precision calibration, the AD590LH/883B offers high accuracy in temperature measurements.
  • Robust Design: The device comes in a hermetically sealed package, ensuring reliability and stability in harsh environments.
  • Wide Voltage Range: It can be powered with a supply voltage range from 4V to 30V, accommodating various system designs.
  • No External Components Required: The simplicity of the two-terminal IC design means no external components are necessary for operation.

Applications:

The AD590LH/883B is versatile and can be used in a multitude of applications where accurate temperature monitoring is critical. These include:

  • Electronic temperature sensing for military and aerospace systems
  • Temperature compensation circuits for PLLs, VCOs, and power supplies
  • Industrial process control systems
  • Temperature measurement in medical devices
  • Environmental monitoring and HVAC systems

With its robust design and high level of precision, the AD590LH/883B from Analog Devices Inc. stands out as a reliable choice for professionals seeking to incorporate accurate temperature sensing into their designs, ensuring optimal performance even in the most challenging conditions.

You May Also Be Interested in

NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess