EN
  • EN
  • DE

2N7002F,215

Part No 2N7002F,215
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 475MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 475mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 0.69nC @ 10V
Max Input Capacitance 50pF @ 10V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 830mW (Ta)
Maximum Rds On at Id,Vgs 2 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1004058-2N7002F,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002F,215 CAD Model

Description

The Nexperia USA Inc. 1004058-2N7002F,215 is a N-channel MOSFET transistor that has a maximum power dissipation of 830mW.

  • Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current: 475mA @ 25°C
  • Gate-Source Threshold Voltage: 2.5V @ 250μA
  • Maximum Gate-Source Voltage: ±30V
  • Maximum Rds On @ Id,Vgs: 2 Ohm @ 500mA, 10V
  • Package: TO-236AB (SOT23)
  • Dimension: TO-236-3, SC-59, SOT-23-3
  • Operating Temperature: -55°C to 150°C (TJ)

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1783 $57.9475
790+ $0.1464 $115.6560
1,225+ $0.1418 $173.7050
1,685+ $0.1371 $231.0135
2,180+ $0.1326 $289.0680
2,920+ $0.1189 $347.1880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,940 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess