EN
  • EN
  • DE

PC16550DVX

Part No PC16550DVX
Manufacturer National Semiconductor (TI)
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description SERIAL I/O CONTROLLER, 1 CHANNEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1.5Mbps
Voltage - Supply 4.5V ~ 5.5V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.58x16.58)
Base Product Number PC16550
Standard Package 53 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 652959-PC16550DVX
Ultra Librarian 3D Model Ultra Librarian PC16550DVX CAD Model

Description

The PC16550DVX is an integrated circuit belonging to the UART (Universal Asynchronous Receiver Transmitter) interface category.

  • Function: UART
  • Package Quantity: 53
  • Data Rate (Max): 1.5Mbps
  • FIFO: 16 Byte
  • Features: False Start Bit Detection, Modem Control
  • Voltage - Supply: 4.5V ~ 5.5V
  • Mounting Type: Surface Mount
  • Package / Case: 44-LCC (J-Lead)
  • Product Status: Active
  • Manufacturer: National Semiconductor (TI)
  • ECCN: EAR99
  • REACH: Affected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1764 $55.0584
14+ $7.5294 $105.4116
21+ $7.2941 $153.1761
29+ $7.0588 $204.7052
37+ $6.8235 $252.4695
50+ $6.1176 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess