EN
  • EN
  • DE
  • IT

MAX1787EUI+

Part No MAX1787EUI+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209078-MAX1787EUI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1787EUI+ CAD Model

Description

Maxim Integrated MAX1787EUI+ Battery Monitor IC

The MAX1787EUI+ from Maxim Integrated is a sophisticated battery monitor and protector designed to manage single-cell and multi-cell battery packs efficiently. This advanced integrated circuit (IC) is a crucial component for applications that require precise battery monitoring, such as portable devices, electric vehicles, and energy storage systems. The MAX1787EUI+ ensures the longevity and reliability of battery packs by providing accurate voltage, current, and temperature measurements.

Key Features

  • Precision Measurement: The MAX1787EUI+ offers high-accuracy voltage and current monitoring, which is essential for maintaining the overall health and efficiency of the battery pack.
  • Temperature Sensing: Integrated temperature sensors enable the IC to monitor the battery temperature, helping to prevent overheating and potential damage.
  • Configurable: The device can be configured to suit a wide range of battery chemistries and configurations, making it versatile for different applications.
  • Communication Interface: It includes an I²C-compatible interface that allows for easy communication with a host microcontroller for data logging and analysis.
  • Protection Features: The MAX1787EUI+ provides a suite of protection features, including overvoltage, undervoltage, and overcurrent protection, to safeguard the battery pack from hazardous operating conditions.

Applications

  • Portable Electronics
  • Electric Vehicles
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)
  • Medical Devices

Technical Specifications

  • Package Type: TSSOP-28
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 4.5V to 28V

The Maxim Integrated MAX1787EUI+ is a reliable choice for designers seeking a high-performance battery monitoring solution. Its blend of precision, configurability, and protection features make it an indispensable component for modern, battery-dependent applications. By integrating this IC into your battery management system, you can ensure enhanced performance, safety, and longevity of your battery packs.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0928 $64.7424
20+ $6.6400 $132.8000
31+ $6.4331 $199.4261
42+ $6.2261 $261.4962
54+ $6.0179 $324.9666
72+ $5.3956 $388.4832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess