EN
  • EN
  • DE

PM5441A-FEI

Part No PM5441A-FEI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description DIGI 60G, PB FREE BUMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Applications Network Processor
Core Processor OTN
Base Product Number PM5441
Standard Package 12 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 930739-PM5441A-FEI
Ultra Librarian 3D Model Ultra Librarian PM5441A-FEI CAD Model

Description

The Microchip Technology PM5441A-FEI is a state-of-the-art integrated circuit that offers a comprehensive solution for advanced networking and telecommunication applications. This powerful chip is designed to deliver high performance, reliability, and versatility, catering to the needs of modern high-speed data transmission systems.

Key Features

  • High-Speed Interface: The PM5441A-FEI is equipped with a high-speed serial interface that supports rapid data transfer rates, making it ideal for bandwidth-intensive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, reducing operational costs and benefiting environmentally conscious deployments.
  • Robust Security: Security is a top priority in network operations, and the PM5441A-FEI incorporates advanced security features to protect data integrity and prevent unauthorized access.
  • Flexible Configuration: The device offers a range of configuration options, allowing for customization to meet specific network requirements and ensuring compatibility with various system architectures.
  • Durability: Manufactured to the highest quality standards, the PM5441A-FEI is built to withstand the rigors of continuous operation in challenging environments.

Applications

The PM5441A-FEI is versatile enough to be used in a variety of applications, including but not limited to:

  • Data Center Networking
  • High-Performance Computing
  • Carrier Ethernet Services
  • Enterprise Networking
  • Telecommunication Infrastructure

Technical Specifications

The PM5441A-FEI boasts a range of technical specifications that enable it to handle demanding networking tasks efficiently. The specifications include support for multiple data rates, a range of input/output options, and compatibility with a variety of networking standards and protocols.

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for all of its products. The PM5441A-FEI is backed by a comprehensive technical support system and a warranty that underscores the company's confidence in its product's performance and reliability.

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,021.8541 $1,021.8541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess