EN
  • EN
  • DE

SY88702KI

Part No SY88702KI
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 16 mA
Current - Modulation 25mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number SY88702
Standard Package 200
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253462-SY88702KI
Ultra Librarian 3D Model Ultra Librarian SY88702KI CAD Model

Description

Microchip Technology's SY88702KI: High-Performance Transimpedance Amplifier

The SY88702KI from Microchip Technology is a state-of-the-art transimpedance amplifier designed for fiber-optic and photodiode applications. This high-speed, low-noise amplifier is ideal for use in optical networks, including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems. Its robust construction and advanced features make it a top choice for designers looking to optimize their optical communication systems.

Key Features:

  • High Bandwidth: The SY88702KI offers a bandwidth that supports data rates up to 2.5 Gbps, making it suitable for high-speed data transmission.
  • Low Noise: Engineered for optimal signal integrity, this amplifier boasts a low input-referred noise density, which is critical for maintaining signal quality over long distances.
  • Automatic Gain Control (AGC): With its integrated AGC, the SY88702KI maintains a consistent output amplitude, which is essential for a stable link performance despite variations in input signal strength.
  • Single Power Supply: The device operates from a single 3.3V or 5V power supply, simplifying the power design for system integrators.
  • Signal Detect Output: It includes a signal detect feature that provides a TTL logic-level output to indicate the presence of an optical signal.
  • Differential Outputs: The differential outputs of the SY88702KI facilitate easy interfacing with other high-speed circuitry, reducing signal distortion and crosstalk.
  • Temperature Range: This amplifier is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

  • Fiber Optic Receivers
  • Gigabit Ethernet
  • Fiber Channel
  • SONET/SDH Systems
  • Optical Network Switches and Routers

The SY88702KI transimpedance amplifier from Microchip Technology is a compelling solution for any application requiring high-speed optical data transmission with stringent noise and performance requirements. Its combination of speed, precision, and reliability makes it a valuable component in the advancement of modern optical networks.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess