EN
  • EN
  • DE

MAX3643ETG+

Part No MAX3643ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver 2.5Gbps 1-CH 24-Pin TQFN EP / IC LASR DRVR 2.5GBPS 3.6V 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 32mA
Current - Modulation 85mA
Current - Bias 70mA
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Mounting SMD
Win Source Part Number 786017-MAX3643ETG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3643
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin China, Thailand, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3643ETG+ CAD Model

Description

Product Overview: MAX3643ETG+ from Maxim Integrated

The MAX3643ETG+ is a cutting-edge laser driver IC designed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering. This product is specifically tailored for use in fiber optic communications, offering a compact and efficient solution for applications that require modulation and bias control of a laser diode.

Key Features

  • High-Speed Performance: The MAX3643ETG+ is capable of modulation speeds up to 11.3Gbps, making it suitable for high-speed data transmission in fiber optic networks.
  • Dual-Loop Control: It incorporates a dual-loop system that maintains both average power and extinction ratio over temperature and lifetime, ensuring consistent performance of the laser diode.
  • Automatic Power Control (APC): This feature automatically adjusts the laser diode bias current to maintain a constant average optical power output.
  • Extinction Ratio Control (ERC): ERC functionality provides precise control over the extinction ratio, improving signal quality and reducing bit error rates.
  • Integrated Safety Features: The device includes built-in safety features such as a thermal shutdown and an automatic laser shutdown (ALS) to protect against over-temperature and fault conditions.

Applications

The MAX3643ETG+ is ideal for various applications within the fiber optics communication field such as:

  • 10Gbps Ethernet (10GBASE)
  • 10Gbps Fiber Channel
  • SONET/SDH systems with data rates up to OC-192/STM-64
  • DWDM systems

Technical Specifications

  • Supply Voltage: 3.3V typical
  • Operating Temperature Range: -40°C to +85°C
  • Package: 24-pin TQFN with exposed pad for enhanced thermal performance
  • Lead-Free and RoHS Compliant

The MAX3643ETG+ from Maxim Integrated offers a robust and reliable solution for driving laser diodes in high-speed optical networks. Its advanced features and integrated safety mechanisms make it a top choice for designers looking to enhance system performance while maintaining stringent safety standards.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess