EN
  • EN
  • DE

MAX3736ETE

Part No MAX3736ETE
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description 3.2Gbps, Low-Power, Compact, SFP Laser Driver | IC LASER DIODE DRIVER QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 3.2Gbps
Supply Voltage (V) 2.97V ~ 3.63V
Supply Current 22mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Style SMD
Family Part Number MAX3736
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213346-MAX3736ETE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3736ETE CAD Model

Description

Maxim Integrated MAX3736ETE Product Overview

The MAX3736ETE from Maxim Integrated is a high-performance, low-power, compact laser driver designed for use in fiber optic communication systems. This advanced integrated circuit (IC) is specifically tailored for driving a laser diode in 10Gbps optical transmitters and is a key component in applications such as Ethernet, Fiber Channel, and SONET/SDH networks.

The device operates from a single 3.3V power supply and features programmable bias and modulation currents, allowing it to adapt to various laser diodes and modulation schemes. The MAX3736ETE provides a modulation current of up to 85mA and a bias current of up to 100mA, ensuring it can accommodate a wide range of laser diodes with different threshold currents and optical power requirements.

One of the standout features of the MAX3736ETE is its automatic power control (APC) loop, which maintains constant average optical power output from the laser diode over changes in temperature and aging. This feature is critical for maintaining signal integrity and reliability over the lifetime of the product. Additionally, the device includes safety features such as a laser safety limit, which prevents excessive currents that could potentially damage the laser diode.

Designed with flexibility in mind, the MAX3736ETE offers digital diagnostics through a 2-wire serial interface, enabling real-time monitoring of the laser driver's performance. This capability is essential for system diagnostics and maintenance, ensuring stable operation and quick troubleshooting.

Encased in a compact, 16-pin TQFN package with a footprint of just 5mm x 5mm, the MAX3736ETE is ideal for space-constrained applications. Its small size and high level of integration help reduce the overall bill of materials and simplify the design of optical transmitters.

In summary, the MAX3736ETE from Maxim Integrated is a versatile, efficient, and reliable solution for driving laser diodes in high-speed optical communication systems. Its combination of power control features, diagnostics, and compact form factor makes it an excellent choice for designers looking to enhance the performance and longevity of their fiber optic products.

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,557 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess