EN
  • EN
  • DE

MAX3996CTP+

Part No MAX3996CTP+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver VCSEL 2.5Gbps 1-CH 20-Pin TQFN EP / IC LASR DRVR 2.5GBPS 5.5V 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 52mA
Current - Modulation 40mA
Current - Bias 60mA
Operating Temperature Range 0°C ~ 70°C
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-TQFN (4x4)
Mounting SMD
Win Source Part Number 786073-MAX3996CTP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3996
Introduction Date February 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3996CTP+ CAD Model

Description

Maxim Integrated MAX3996CTP+ Overview

The MAX3996CTP+ is a high-performance, low-noise transimpedance amplifier (TIA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is tailored for optical networking applications, particularly in the field of fiber-optic receivers. The MAX3996CTP+ serves as a critical component in converting optical signals into electrical signals with high precision and reliability.

Key Features

  • High Transimpedance Gain: The device offers a high transimpedance gain of 4900Ω, facilitating the detection of low-level light signals.
  • Wide Dynamic Range: With an extensive dynamic range, the TIA can handle a broad range of input light levels, making it versatile for different optical communication standards.
  • Low Noise Performance: The MAX3996CTP+ boasts a low input-referred noise density, which is essential for maintaining signal integrity and reducing error rates in communication systems.
  • High-Speed Operation: It supports high data rates, ensuring compatibility with fast optical networks and enabling high-speed data transmission.
  • Single +3.3V Supply: The device operates on a single +3.3V supply voltage, simplifying power management in system designs.
  • Automatic Gain Control (AGC): The built-in AGC adjusts the TIA gain to optimize performance across various input power levels.

Applications

The MAX3996CTP+ is ideal for use in a range of applications, including:

  • 10Gbps to 11.3Gbps Optical Receivers
  • Fiber-to-the-Home (FTTH) Receivers
  • SONET/SDH, Ethernet, and Fibre Channel Systems

Product Specifications

The Maxim Integrated MAX3996CTP+ comes in a compact, surface-mount 20-Pin TQFN package with a temperature range of -40°C to +85°C, meeting the stringent requirements of industrial and telecommunications environments. Its small footprint and low power consumption make it an excellent choice for space-constrained applications that require minimal power usage without compromising performance.

Conclusion

With its combination of high gain, wide dynamic range, low noise, and high-speed capabilities, the MAX3996CTP+ from Maxim Integrated is an outstanding solution for designers looking to enhance the performance of their optical communication systems. Its robust feature set ensures reliable operation, making it a go-to choice for engineers in need of a top-tier transimpedance amplifier.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess