EN
  • EN
  • DE

ONET4211LDRGER

Part No ONET4211LDRGER
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 4.25GBPS 3.6V 24VQFN / Laser Driver 4.25Gbps 1-CH 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 45mA
Current - Modulation 85mA
Current - Bias 100mA
Operating Temperature Range -40°C ~ 85°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Mounting SMD
Win Source Part Number 790938-ONET4211LDRGER
Popularity Medium
Supply and Demand Status Limited
Family Name ONET4211LD
Introduction Date October 06, 2005
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ONET4211LDRGER CAD Model

Description

The ONET4211LDRGER is a high-performance, low-power transimpedance amplifier designed by Texas Instruments, tailored for optical networking applications. This advanced amplifier is part of TI's extensive portfolio of high-speed data converters and signal conditioning solutions, aimed at meeting the demands of fast-paced, data-intensive communication systems.

The ONET4211LDRGER boasts a wide bandwidth and a high transimpedance gain, which makes it an ideal choice for converting photodiode currents into a voltage signal in fiber optic receivers. Its exceptional linearity and low noise performance ensure high-quality signal amplification, critical for maintaining signal integrity in high-speed optical data links.

Key features of the ONET4211LDRGER include:

  • High transimpedance gain
  • Low input-referred noise
  • Wide bandwidth for high data rate transmission
  • Single 3.3V power supply operation
  • Adjustable bandwidth via external components
  • Differential output that interfaces seamlessly with limiting amplifiers and CDRs

Designed for flexibility, the ONET4211LDRGER can be used in various applications, such as 10Gbps Ethernet, Fiber Channel, and other high-speed data communication protocols. The device comes in a compact, surface-mount package that is suitable for dense circuit board layouts, thus helping to minimize system size and cost.

With its robust design, the ONET4211LDRGER is optimized for performance in harsh environments, featuring excellent thermal properties and a wide operating temperature range. This ensures reliable operation in the field, making it a trusted component for system designers and engineers looking to enhance their optical network solutions.

Overall, the ONET4211LDRGER from Texas Instruments represents a cutting-edge solution for high-speed optical communication, providing designers with the performance and reliability needed to build systems that can handle the ever-growing demand for faster data transmission rates.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6481 $51.0734
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,613 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess