EN
  • EN
  • DE

SP7650ER-L/TR

Part No SP7650ER-L/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 26DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 27V
Output Current 3A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 26-DFN (7x4)
Win Source Part Number 030723-SP7650ER-L/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP7650ER-L/TR CAD Model

Description

The SP7650ER-L/TR is a step-down (buck) regulator from Exar Corporation, designed to efficiently convert a higher DC input voltage to a lower, regulated DC output voltage. The 'SP7650' indicates a specific regulator series, 'ER' likely denotes specific electrical characteristics or package type within that series, '-L' signifies lead-free compliance (RoHS), and '/TR' specifies that the component is supplied in Tape and Reel packaging, suitable for automated assembly processes. It aims to provide stable power delivery with minimal energy loss.

Applications:

  • Point-of-Load (POL) Power Conversion: Regulating voltage for specific ICs or sub-circuits on a PCB.
  • Embedded Systems Power: Powering microcontrollers, memory, and peripherals in embedded systems.
  • Networking Equipment: Supplies power to routers, switches, and other networking devices.
  • Industrial Automation: Regulates voltage for sensors, actuators, and control systems in industrial applications.
  • FPGA and DSP Power: Provides efficient power conversion for Field-Programmable Gate Arrays and Digital Signal Processors.

Features:

  • Step-Down (Buck) Regulation: Converts higher input voltages to lower output voltages.
  • Wide Input Voltage Range: Operates over a broad range of input voltages, offering flexibility in design.
  • Adjustable Output Voltage: Can be programmed to the desired voltage level using external resistors.
  • Overcurrent Protection (OCP): Limits output current to prevent damage during overload conditions.
  • Overvoltage Protection (OVP): Protects downstream circuitry from excessive output voltage.
  • Thermal Shutdown Protection (OTP): Shuts down the regulator in case of overheating to prevent damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off externally for power management.
  • Internal Compensation: Simplifies design and reduces the number of external components.
  • Lead-Free (RoHS Compliant): Meets environmental regulations.
  • Tape and Reel Packaging: Designed for automated pick-and-place assembly.

Benefits:

  • High Efficiency: Minimizes power losses during voltage conversion, resulting in cooler operation and improved energy efficiency.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of powered devices.
  • Robust Protection: Built-in protection features safeguard against overcurrent, overvoltage, and thermal damage.
  • Simplified Design: Reduces the number of external components, simplifying the design process and lowering BOM costs.
  • Versatile Application: Suitable for a wide range of applications due to its wide input voltage range and adjustable output voltage.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.
  • Efficient Manufacturing: Tape and Reel packaging allows for automated assembly, reducing manufacturing costs.

Additional Details:

The SP7650ER-L/TR typically includes internal compensation circuitry to simplify design and minimize the need for external components. The switching frequency is optimized to provide a balance between efficiency and transient response. Consult the manufacturer's datasheet for precise specifications, including input voltage range, output voltage range, switching frequency, efficiency curves, and thermal characteristics. Package dimensions and operating temperature ranges are also detailed in the datasheet.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8240 $59.3040
50+ $2.3169 $115.8450
78+ $2.2453 $175.1334
107+ $2.1726 $232.4682
138+ $2.0998 $289.7724
185+ $1.8827 $348.2995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess